RMS1U20-ATX-03 -- 1U ENCLOSURE
Tri Map International, Inc.
1U Enclosure
RMS1U20-ATX-03
Description
1U Enclosures
Dimensions - 19”w x 1.75”h x 14” to 24”d
Steel or Aluminum Construction
3.5” or 5.25” Drive Bays Available
-
Tri Map International, Inc.
Description
1U Enclosures
Dimensions - 19”w x 1.75”h x 14” to 24”d
Steel or Aluminum Construction
3.5” or 5.25” Drive Bays Available
Suppliers
1U Enclosures
Dimensions - 19”w x 1.75”h x 14” to 24”d
Steel or Aluminum Construction
3.5” or 5.25” Drive Bays Available
1U Enclosures
- Dimensions - 19”w x 1.75”h x 14” to 24”d
- Steel or Aluminum Construction
- 3.5” or 5.25” Drive Bays Available
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Chassis and Card Cages |
|
Product Number
|
RMS1U20-ATX-03 |
|
Product Name
|
1U Enclosure |
|
Product Type
|
Chassis
|
|
Mounting Style
|
Rack-mount
|
|
Form Factor
|
ATX; microATX
|
|
Controls & Indicators
|
Power ON/OFF Switch
|
|
19" Width
|
19''
|
Unlock Full Specs
to access all available technical data
Similar Products
AMETEK Programmable Power
Product Type
Chassis
Power Rating
375 to 750 watts
View Details
Product Type
Chassis
Mounting Style
Rack-mount
Controls & Indicators
HDD Indicator; Power ON/OFF Indicator
View Details
Product Type
Chassis
Mounting Style
Rack-mount; Desktop
19" Width
19''
View Details
Product Type
Chassis
Mounting Style
Rack-mount
Height
3.5 inch (88.9 mm)
View Details