Tri Map International, Inc. Datasheets for Industrial Chassis and Card Cages
Industrial chassis and card cages are metal frames that support and contain electronic components and power supplies. They generally have a backplane with slots to install other peripherals and accessories.
Industrial Chassis and Card Cages: Learn more
| Product Name | Notes |
|---|---|
| 1U Enclosures Dimensions - 19”w x 1.75”h x 14” to 24”d Steel or Aluminum Construction 3.5” or 5.25” Drive Bays Available | |
| 2U Enclosures 19”w x 3.5”h x 12” to 24” d ATX Motherboard or SBC Processor Configuration Hot Swappable Drive Bay and Power Supply Options | |
| 3U Enclosures 19”w x 5.25”h x 17”d Drive Expansion Enclosure with multiple cooling fans Aluminum construction | |
| 4U Enclosures 19”w x 7”h x 17” to 26”d 8/14/20 or ATX Backplane/SBC or Motherboard Configuration Hot Swappable Drive Bay and Power Supply Options | |
| 5U Enclosures 19”w x 8.75”h x 17” to 26”d 8/14/20 or ATX Backplane/SBC or Motherboard Configuration Hot Swap Options, Security Options, Washable Filters | |
| 6U Enclosures 19”w x 10.5”h x 17” to 26” 8/14/20 or ATX Backplane/SBC or Motherboard Configuration Hot Swap Options, Security Options, Washable Filters | |
| Tower, Wall Mount and Table Top Enclosures From 10” x 10.6” x 16” to 13.2” x 21.6” x 16” in size Completely flexible configurations Aluminum and Steel Construction |