Tri Map International, Inc. 6U Enclosure RM6U26

Description
6U Enclosures 19”w x 10.5”h x 17” to 26” 8/14/20 or ATX Backplane/SBC or Motherboard Configuration Hot Swap Options, Security Options, Washable Filters
Description
6U Enclosures 19”w x 10.5”h x 17” to 26” 8/14/20 or ATX Backplane/SBC or Motherboard Configuration Hot Swap Options, Security Options, Washable Filters

Suppliers

Company
Product
Description
Supplier Links
6U Enclosure - RM6U26 - Tri Map International, Inc.
Stockton, CA, USA
6U Enclosure
RM6U26
6U Enclosure RM6U26
6U Enclosures 19”w x 10.5”h x 17” to 26” 8/14/20 or ATX Backplane/SBC or Motherboard Configuration Hot Swap Options, Security Options, Washable Filters

6U Enclosures

  • 19”w x 10.5”h x 17” to 26”
  • 8/14/20 or ATX Backplane/SBC or Motherboard Configuration
  • Hot Swap Options, Security Options, Washable Filters
Supplier's Site

Technical Specifications

  Tri Map International, Inc.
Product Category Industrial Chassis and Card Cages
Product Number RM6U26
Product Name 6U Enclosure
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX; Single Board Computer
Unlock Full Specs
to access all available technical data

Similar Products

3U Short-depth Rackmount/ Tower Chassis for EATX/ATX/MicroATX Motherboard for flexible server deployment. - HPC-7320MB-00XE - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount; Tower
Form Factor ATX; microATX; 3U x 160mm (A-Size)
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
4U Enclosure - RM4U20B - Tri Map International, Inc.
Tri Map International, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX; Single Board Computer
View Details