Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL CHASSIS AND CARD CAGES
TRI MAP INTERNATIONAL, INC.
RM4U20B -- 4U ENCLOSURE
Tri Map International, Inc.
4U Enclosure
RM4U20B
Description
4U Enclosures 19”w x 7”h x 17” to 26”d 8/14/20 or ATX Backplane/SBC or Motherboard Configuration Hot Swappable Drive Bay and Power Supply Options
Tri Map International, Inc.
Done
Description
4U Enclosures 19”w x 7”h x 17” to 26”d 8/14/20 or ATX Backplane/SBC or Motherboard Configuration Hot Swappable Drive Bay and Power Supply Options
Suppliers
Company
Product
Description
Supplier Links
Tri Map International, Inc.
Stockton, CA, USA
4U Enclosure
RM4U20B
4U Enclosure
RM4U20B
4U Enclosures 19”w x 7”h x 17” to 26”d 8/14/20 or ATX Backplane/SBC or Motherboard Configuration Hot Swappable Drive Bay and Power Supply Options
4U Enclosures
19”w x 7”h x 17” to 26”d
8/14/20 or ATX Backplane/SBC or Motherboard Configuration
Hot Swappable Drive Bay and Power Supply Options
Supplier's Site
Technical Specifications
Tri Map International, Inc.
Product Category
Industrial Chassis and Card Cages
Product Number
RM4U20B
Product Name
4U Enclosure
Product Type
Chassis
Mounting Style
Rack-mount
Form Factor
ATX; microATX; Single Board Computer
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
3U Storage Chassis for ATX/μATX Serverboard with 16 Hot-swap Drive Bays for enterprise storage.
HPC-8316SA-55RB1
Specs
Product Type
Chassis
Form Factor
ATX; 3U x 160mm (A-Size)
Certifications
CE / FCC Certified
View Details
TPS Elektronik GmbH
Mechanical Products / 19'' Chassis
2u-chassis-27951
Specs
Product Type
Chassis
Mounting Style
Rack-mount; Desktop
19" Width
19''
View Details
AMETEK Programmable Power
RFP DC Low Power
Specs
Product Type
Chassis
Power Rating
330 watts
View Details
Tri Map International, Inc.
Industrial Enclosure
NU90
Specs
Product Type
Chassis
Mounting Style
Desktop
Form Factor
ATX; microATX; Single Board Computer, Extended ATX
View Details