Transducer Techniques, LLC Through Hole Donut Compression Load Cell (2.00 O.D.) THC Series

Description
THC SERIES CAPACITY RANGES: 250, 500, 1,000, 2,000, 3,000, 5,000, 7,500, 10,000 lb Our THC Series through hole donut load cells offer an outside diameter of 2.00 inches and up to six different through hole diameter options per capacity range. These load cells are manufactured from heat treated 17-4 ph stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.
Request a Quote
Description
THC SERIES CAPACITY RANGES: 250, 500, 1,000, 2,000, 3,000, 5,000, 7,500, 10,000 lb Our THC Series through hole donut load cells offer an outside diameter of 2.00 inches and up to six different through hole diameter options per capacity range. These load cells are manufactured from heat treated 17-4 ph stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Donut Compression Load Cell (2.00 O.D.) - THC Series - Transducer Techniques, LLC
Temecula, CA, United States
Through Hole Donut Compression Load Cell (2.00 O.D.)
THC Series
Through Hole Donut Compression Load Cell (2.00 O.D.) THC Series
THC SERIES CAPACITY RANGES: 250, 500, 1,000, 2,000, 3,000, 5,000, 7,500, 10,000 lb Our THC Series through hole donut load cells offer an outside diameter of 2.00 inches and up to six different through hole diameter options per capacity range. These load cells are manufactured from heat treated 17-4 ph stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.

THC SERIES

CAPACITY RANGES:
250, 500, 1,000, 2,000,
3,000, 5,000, 7,500, 10,000 lb

Our THC Series through hole donut load cells offer an outside diameter of 2.00 inches and up to six different through hole diameter options per capacity range. These load cells are manufactured from heat treated 17-4 ph stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Force and Load Sensors
Product Number THC Series
Product Name Through Hole Donut Compression Load Cell (2.00 O.D.)
Force Rating 250 to 10000 lbs (113 to 4535 kg)
Force Measured Compression
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Economical Tension Load Cell for Accurate In-Line Force Measurement - TLL Series - Transducer Techniques, LLC
Specs
Force Rating 5000 to 50000 lbs (2268 to 22676 kg)
Force Measured Tension
Package Bolt
View Details
Low Profile Compression only Load Button Load Cell with Threaded Mounting Holes - LBO Series - Transducer Techniques, LLC
Specs
Force Rating 100 to 50000 lbs (45.35 to 22676 kg)
Force Measured Compression
Package Pancake
View Details
Low Profile Compression only Load Button Load Cell with Treaded Mounting Holes - LBM Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 10000 lbs (22.68 to 4535 kg)
Force Measured Compression
Package Pancake
View Details
Load Cell - 110587764 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details