Transducer Techniques, LLC Surface Stud Mount Load Cell Universal / Tension or Compression SSM Series

Description
SSM SERIES CAPACITY RANGES: 100, 200, 500, 1,000, 2,000, 2,500, 5,000, 8,000, 10,000 lb The SSM Series Surface Stud Mount load cells were designed to be surface mounted with the load applied through the mounting stud for tension or compression applications. The matching surface must be flat and at least 2 inches in diameter. Eight threaded mounting holes are provided on the bottom surface for fastening down from beneath. These sensors are manufactured from heat treated 17-4ph stainless steel, and the sensing element incorporates bonded foil strain gages of the highest quality. They are sealed for protection against most industrial environments. Threaded mounting holes provided on bottom surface.
Request a Quote
Description
SSM SERIES CAPACITY RANGES: 100, 200, 500, 1,000, 2,000, 2,500, 5,000, 8,000, 10,000 lb The SSM Series Surface Stud Mount load cells were designed to be surface mounted with the load applied through the mounting stud for tension or compression applications. The matching surface must be flat and at least 2 inches in diameter. Eight threaded mounting holes are provided on the bottom surface for fastening down from beneath. These sensors are manufactured from heat treated 17-4ph stainless steel, and the sensing element incorporates bonded foil strain gages of the highest quality. They are sealed for protection against most industrial environments. Threaded mounting holes provided on bottom surface.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Stud Mount Load Cell Universal / Tension or Compression - SSM Series - Transducer Techniques, LLC
Temecula, CA, United States
Surface Stud Mount Load Cell Universal / Tension or Compression
SSM Series
Surface Stud Mount Load Cell Universal / Tension or Compression SSM Series
SSM SERIES CAPACITY RANGES: 100, 200, 500, 1,000, 2,000, 2,500, 5,000, 8,000, 10,000 lb The SSM Series Surface Stud Mount load cells were designed to be surface mounted with the load applied through the mounting stud for tension or compression applications. The matching surface must be flat and at least 2 inches in diameter. Eight threaded mounting holes are provided on the bottom surface for fastening down from beneath. These sensors are manufactured from heat treated 17-4ph stainless steel, and the sensing element incorporates bonded foil strain gages of the highest quality. They are sealed for protection against most industrial environments. Threaded mounting holes provided on bottom surface.

SSM SERIES

CAPACITY RANGES:
100, 200, 500, 1,000, 2,000,
2,500, 5,000, 8,000, 10,000 lb

The SSM Series Surface Stud Mount load cells were designed to be surface mounted with the load applied through the mounting stud for tension or compression applications. The matching surface must be flat and at least 2 inches in diameter. Eight threaded mounting holes are provided on the bottom surface for fastening down from beneath. These sensors are manufactured from heat treated 17-4ph stainless steel, and the sensing element incorporates bonded foil strain gages of the highest quality. They are sealed for protection against most industrial environments.


Threaded mounting holes provided on bottom surface.

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Force and Load Sensors
Product Number SSM Series
Product Name Surface Stud Mount Load Cell Universal / Tension or Compression
Force Rating 50 to 10000 lbs (22.68 to 4535 kg)
Force Measured Tension (optional feature); Compression
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Precision Mini Load Cell Universal/Tension or Compression - MDB Series - Transducer Techniques, LLC
Specs
Force Rating 2.5 to 100 lbs (1.13 to 45.35 kg)
Force Measured Tension (optional feature); Compression
Package Miniature
View Details
Through Hole Donut Compression Load Cell (1.50 O.D.) - THB Series - Transducer Techniques, LLC
Specs
Force Rating 100 to 2000 lbs (45.35 to 907 kg)
Force Measured Compression
Package Donut / Washer
View Details
Mini Load Column Compression Load Cell with Threaded Mounting Hole - MLC Series - Transducer Techniques, LLC
Specs
Force Rating 2000 to 50000 lbs (907 to 22676 kg)
Force Measured Compression
Package Pancake; Miniature
View Details
Through Hole Donut Compression Load Cell (1.50 O.D.) - THB Series - Transducer Techniques, LLC
Specs
Force Rating 100 to 2000 lbs (45.35 to 907 kg)
Force Measured Compression
Package Donut / Washer
View Details