Transducer Techniques, LLC Medium Capacity Single Point Bending Beam Load Cell SPL Series

Description
SPL SERIES CAPACITY RANGES: 65, 100, 150, 200, 300, 500 Kg. The SPL Series single point load cell simplifies scale designs, packaging machinery and other industrial weighing equipment. Their single point design eliminates the need for multiple load cells and summing boxes, and thus, simplifies the design and reduces the cost. All SPL Series load cells employ 100% aluminum construction and features a moisture proof sealant which also makes them suitable for damp environments.
Request a Quote
Description
SPL SERIES CAPACITY RANGES: 65, 100, 150, 200, 300, 500 Kg. The SPL Series single point load cell simplifies scale designs, packaging machinery and other industrial weighing equipment. Their single point design eliminates the need for multiple load cells and summing boxes, and thus, simplifies the design and reduces the cost. All SPL Series load cells employ 100% aluminum construction and features a moisture proof sealant which also makes them suitable for damp environments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Medium Capacity Single Point Bending Beam Load Cell - SPL Series - Transducer Techniques, LLC
Temecula, CA, United States
Medium Capacity Single Point Bending Beam Load Cell
SPL Series
Medium Capacity Single Point Bending Beam Load Cell SPL Series
SPL SERIES CAPACITY RANGES: 65, 100, 150, 200, 300, 500 Kg. The SPL Series single point load cell simplifies scale designs, packaging machinery and other industrial weighing equipment. Their single point design eliminates the need for multiple load cells and summing boxes, and thus, simplifies the design and reduces the cost. All SPL Series load cells employ 100% aluminum construction and features a moisture proof sealant which also makes them suitable for damp environments.

SPL SERIES

CAPACITY RANGES:
65, 100, 150, 200, 300, 500 Kg.

The SPL Series single point load cell simplifies scale designs, packaging machinery and other industrial weighing equipment. Their single point design eliminates the need for multiple load cells and summing boxes, and thus, simplifies the design and reduces the cost. All SPL Series load cells employ 100% aluminum construction and features a moisture proof sealant which also makes them suitable for damp environments.

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Force and Load Sensors
Product Number SPL Series
Product Name Medium Capacity Single Point Bending Beam Load Cell
Force Rating 65 to 500 lbs (29.48 to 227 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Donut Compression Load Cell (1.00 O.D.) - THA Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 500 lbs (22.68 to 227 kg)
Force Measured Compression
Package Donut / Washer
View Details
Through Hole Load Washer Compression Load Cell - LWO Series - Transducer Techniques, LLC
Specs
Force Rating 2400 to 300000 lbs (1088 to 136054 kg)
Force Measured Compression
Package Donut / Washer
View Details
Ultra-Low Profile Load Cell Universal / Tension or Compression - LPO Series - Transducer Techniques, LLC
Specs
Force Rating 500 to 20000 lbs (227 to 9070 kg)
Force Measured Tension (optional feature); Compression
Output Analog Voltage
View Details
Low Capacity Single Point Bending Beam Load Cell - LSP Series - Transducer Techniques, LLC
Specs
Force Rating 1 to 10 lbs (0.4535 to 4.54 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details