LexJet Corporation William Turner 310 g - 17in x 22in 10641477

Description
This is a 310g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.
Description
This is a 310g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

Suppliers

Company
Product
Description
Supplier Links
William Turner 310 g - 17in x 22in - 10641477 - LexJet Corporation
Sarasota, FL, USA
William Turner 310 g - 17in x 22in
10641477
William Turner 310 g - 17in x 22in 10641477
This is a 310g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

This is a 310g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641477
Product Name William Turner 310 g - 17in x 22in
Width 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Museum Etching 350 g - 8.5in x 11in - 10641421 - LexJet Corporation
Specs
Width 8.5 inch (216 mm)
Length 0.3056 yd (0.2794 m)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
30
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details