TransPak 10 lb. Purple Metallic - PreciousMetal™ Shreds CPPM10F

Description
Instantly add an attractive upscale appearance to any package! Metallic PVC shreds cushion products while provding a unique sparkle. Perfect for retail and gift packaging. Purple Metallic. 10 lbs. per carton.
Description
Instantly add an attractive upscale appearance to any package! Metallic PVC shreds cushion products while provding a unique sparkle. Perfect for retail and gift packaging. Purple Metallic. 10 lbs. per carton.

Suppliers

Company
Product
Description
Supplier Links
10 lb. Purple Metallic - PreciousMetal™ Shreds - CPPM10F - TransPak
San Jose, CA, USA
10 lb. Purple Metallic - PreciousMetal™ Shreds
CPPM10F
10 lb. Purple Metallic - PreciousMetal™ Shreds CPPM10F
Instantly add an attractive upscale appearance to any package! Metallic PVC shreds cushion products while provding a unique sparkle. Perfect for retail and gift packaging. Purple Metallic. 10 lbs. per carton.

Instantly add an attractive upscale appearance to any package!

  • Metallic PVC shreds cushion products while provding a unique sparkle.
  • Perfect for retail and gift packaging.
  • Purple Metallic.
  • 10 lbs. per carton.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number CPPM10F
Product Name 10 lb. Purple Metallic - PreciousMetal™ Shreds
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Nomex® Paper - Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details