TransPak 9" x 11" - Fill-Air®quo; RF Bags INF101

Description
Inflatable Packaging System. Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-1. 0.2 cubic foot capacity. Use with electric Rapid Fill Portable Inflator INF108.
Description
Inflatable Packaging System. Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-1. 0.2 cubic foot capacity. Use with electric Rapid Fill Portable Inflator INF108.

Suppliers

Company
Product
Description
Supplier Links
9
San Jose, CA, USA
9" x 11" - Fill-Air®quo; RF Bags
INF101
9" x 11" - Fill-Air®quo; RF Bags INF101
Inflatable Packaging System. Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-1. 0.2 cubic foot capacity. Use with electric Rapid Fill Portable Inflator INF108.

Inflatable Packaging System.

  • Utilizes air to fill voids instead of traditional fillers.
  • Rapid Fill bags reduce storage and handling costs.
  • Bag Number RF-1.
  • 0.2 cubic foot capacity.
  • Use with electric Rapid Fill Portable Inflator INF108.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number INF101
Product Name 9" x 11" - Fill-Air®quo; RF Bags
Protective Packaging / Dunnage Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Heat Seal Bubble Mailer - BM0712 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 12 inch (305 mm)
View Details
2
Specs
Protective Packaging / Dunnage Angle / Edge Board
View Details
AirPouch® FastWrap™ Bubbles and Tubes - FW203-1 - Practical Packaging Solutions
Specs
Protective Packaging / Dunnage Air Pillows
Maximum Dimension 12 inch (305 mm)
Features Biodegradable
View Details