TransPak 48" x 6" x 4" - Honeycomb Pallet Runners HC4864R

Description
A dependable product used as an alternative to pallets. Constructed from durable compressed paper that is lightweight, recyclable and biodegradable. Perforated every 6 inches so length is adjustable. Self-adhesive on one side allows for an easy, do-it-yourself application. Weight Capacity: 1,400 pounds.
Description
A dependable product used as an alternative to pallets. Constructed from durable compressed paper that is lightweight, recyclable and biodegradable. Perforated every 6 inches so length is adjustable. Self-adhesive on one side allows for an easy, do-it-yourself application. Weight Capacity: 1,400 pounds.

Suppliers

Company
Product
Description
Supplier Links
48
San Jose, CA, USA
48" x 6" x 4" - Honeycomb Pallet Runners
HC4864R
48" x 6" x 4" - Honeycomb Pallet Runners HC4864R
A dependable product used as an alternative to pallets. Constructed from durable compressed paper that is lightweight, recyclable and biodegradable. Perforated every 6 inches so length is adjustable. Self-adhesive on one side allows for an easy, do-it-yourself application. Weight Capacity: 1,400 pounds.

A dependable product used as an alternative to pallets.

  • Constructed from durable compressed paper that is lightweight, recyclable and biodegradable.
  • Perforated every 6 inches so length is adjustable.
  • Self-adhesive on one side allows for an easy, do-it-yourself application.
  • Weight Capacity: 1,400 pounds.
Supplier's Site

Technical Specifications

  TransPak
Product Category Pallets
Product Number HC4864R
Product Name 48" x 6" x 4" - Honeycomb Pallet Runners
Size 48" x 6"
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Heavy-Duty 1-Drum Poly Spill Containment Pallet - PAK987 - New Pig Corporation
Specs
Size 40" W x 40" L x 12.5" H
Pallet Weight 53 lbs (24.04 kg)
Fork Tine Entry Two way fork tine entry.
View Details
BigBag Divider -  - Superlift Material Handling Inc.
Superlift Material Handling Inc.
View Details
Spill Containment Pallet - SP1001HA - Hazmat Storage
Specs
Size 56" X 32"
Pallet Jack Entry Two-way pallet jack entry.; Four-way pallet jack entry.
Fork Tine Entry Two way fork tine entry.; Four way fork tine entry.
View Details
Hybrid Sustained Use Pallet 4 Stringer 2 Way - SUP - Green Line Armor
Specs
Size 40"x48"; Custom Sizes And Configurations
Pallet Weight 80 lbs (36.28 kg)
Pallet Jack Entry Two-way pallet jack entry.
View Details