Armstrong Brands, Inc. Foam Pallets

Description
Foam Pallets An easier more cost effective way to ship Molded Expanded Polystyrene (EPS) Surprisingly tough and durable Will hold up to 1400 lbs safely Compliant with ISPM #15 guidelines More cost effective than plastic or wood Lightweight (avg. 6 Lbs.), which means lower shipping costs Safe to handle - no nails or sharp corners 100% recyclable Strong - has a high strength to weight ratio Easier to Ship: Less weight means less freight The Foam Pallet averages only 6 lbs., making it lighter than plastic or wood. Less weight per pallet saves on freight costs. Easier to Identify: Obviously different than the typical ISPM #15 wood pallet The Foam Pallet is easily identifiable and conforms with ISPM #15 guidelines. This is important when you are faced with constantly sorting similar looking wooden pallets into ISPM #15 conforming vs. non-conforming stacks/piles. Easier to Store: Easy stacking makes for easy storage Easy-to-align outer-edge wells make the Foam Pallet easy to stack and store. Its intelligent design makes the Foam Pallet surprisingly tough and durable. Easier to Handle: Foam Pallets are lightweight and safer to use Its light weight allows anyone to handle it with ease. With a Foam Pallet you don’t have to worry about your employees becoming injured from nails, sharp corners, splinters, etc.
Description
Foam Pallets An easier more cost effective way to ship Molded Expanded Polystyrene (EPS) Surprisingly tough and durable Will hold up to 1400 lbs safely Compliant with ISPM #15 guidelines More cost effective than plastic or wood Lightweight (avg. 6 Lbs.), which means lower shipping costs Safe to handle - no nails or sharp corners 100% recyclable Strong - has a high strength to weight ratio Easier to Ship: Less weight means less freight The Foam Pallet averages only 6 lbs., making it lighter than plastic or wood. Less weight per pallet saves on freight costs. Easier to Identify: Obviously different than the typical ISPM #15 wood pallet The Foam Pallet is easily identifiable and conforms with ISPM #15 guidelines. This is important when you are faced with constantly sorting similar looking wooden pallets into ISPM #15 conforming vs. non-conforming stacks/piles. Easier to Store: Easy stacking makes for easy storage Easy-to-align outer-edge wells make the Foam Pallet easy to stack and store. Its intelligent design makes the Foam Pallet surprisingly tough and durable. Easier to Handle: Foam Pallets are lightweight and safer to use Its light weight allows anyone to handle it with ease. With a Foam Pallet you don’t have to worry about your employees becoming injured from nails, sharp corners, splinters, etc.

Suppliers

Company
Product
Description
Supplier Links
Foam Pallets -  - Armstrong Brands, Inc.
Buffalo, NY, USA
Foam Pallets
Foam Pallets
Foam Pallets An easier more cost effective way to ship Molded Expanded Polystyrene (EPS) Surprisingly tough and durable Will hold up to 1400 lbs safely Compliant with ISPM #15 guidelines More cost effective than plastic or wood Lightweight (avg. 6 Lbs.), which means lower shipping costs Safe to handle - no nails or sharp corners 100% recyclable Strong - has a high strength to weight ratio Easier to Ship: Less weight means less freight The Foam Pallet averages only 6 lbs., making it lighter than plastic or wood. Less weight per pallet saves on freight costs. Easier to Identify: Obviously different than the typical ISPM #15 wood pallet The Foam Pallet is easily identifiable and conforms with ISPM #15 guidelines. This is important when you are faced with constantly sorting similar looking wooden pallets into ISPM #15 conforming vs. non-conforming stacks/piles. Easier to Store: Easy stacking makes for easy storage Easy-to-align outer-edge wells make the Foam Pallet easy to stack and store. Its intelligent design makes the Foam Pallet surprisingly tough and durable. Easier to Handle: Foam Pallets are lightweight and safer to use Its light weight allows anyone to handle it with ease. With a Foam Pallet you don’t have to worry about your employees becoming injured from nails, sharp corners, splinters, etc.

Foam Pallets

An easier more cost effective way to ship

  • Molded Expanded Polystyrene (EPS)
  • Surprisingly tough and durable
  • Will hold up to 1400 lbs safely
  • Compliant with ISPM #15 guidelines
  • More cost effective than plastic or wood
  • Lightweight (avg. 6 Lbs.), which means lower shipping costs
  • Safe to handle - no nails or sharp corners
  • 100% recyclable
  • Strong - has a high strength to weight ratio

Easier to Ship:

Less weight means less freight

The Foam Pallet averages only 6 lbs., making it lighter than plastic or wood. Less weight per pallet saves on freight costs.

Easier to Identify:

Obviously different than the typical ISPM #15 wood pallet

The Foam Pallet is easily identifiable and conforms with ISPM #15 guidelines. This is important when you are faced with constantly sorting similar looking wooden pallets into ISPM #15 conforming vs. non-conforming stacks/piles.

Easier to Store:

Easy stacking makes for easy storage

Easy-to-align outer-edge wells make the Foam Pallet easy to stack and store. Its intelligent design makes the Foam Pallet surprisingly tough and durable.

Easier to Handle:

Foam Pallets are lightweight and safer to use

Its light weight allows anyone to handle it with ease. With a Foam Pallet you don’t have to worry about your employees becoming injured from nails, sharp corners, splinters, etc.

Supplier's Site

Technical Specifications

  Armstrong Brands, Inc.
Product Category Pallets
Product Name Foam Pallets
Pallet Weight 6 lbs (2.72 kg)
Pallet Jack Entry Four-way pallet jack entry.
Fork Tine Entry Four way fork tine entry.
Top Deck Configuration A high percentage of the top deck has a smooth continuous top surface.
Unlock Full Specs
to access all available technical data

Similar Products

PIG™ 4-Drum Steel Spill Containment Pallet - PAK241 - New Pig Corporation
Specs
Size 55.25" W x 55.25" L x 8.75" H
Pallet Weight 210 lbs (95.24 kg)
Fork Tine Entry Four way fork tine entry.
View Details
Nestable Euro-Sized Plastic Pallet - Nest E5 - Superlift Material Handling Inc.
Superlift Material Handling Inc.
Specs
Features Pallets can be nested on top of each other.
View Details
Steel Spill Containment Pallets -  - Benko Products, Inc.
Specs
Size 36"x36"; 60" x 36", 60" x 60", 120" x 60"
Pallet Jack Entry Two-way pallet jack entry.
Fork Tine Entry Two way fork tine entry.
View Details