TransPak 48" x 40" x 5 1/2" - Nestable Closed Deck Pallet CPP330C

Description
Nestable one-way pallet features a closed deck. Stack 36 pallets in only 6 feet. Resistant to insects, bacteria and fungi. Lightweight and easy to handle. Conforms to ISPM 15 regulation. Environmentally-frie ndly product is made from 100% recycled plastic and is completely recyclable. Static Capacity: 8,800 pounds. Dynamic Capacity: 1,700-3,100 pounds.
Description
Nestable one-way pallet features a closed deck. Stack 36 pallets in only 6 feet. Resistant to insects, bacteria and fungi. Lightweight and easy to handle. Conforms to ISPM 15 regulation. Environmentally-frie ndly product is made from 100% recycled plastic and is completely recyclable. Static Capacity: 8,800 pounds. Dynamic Capacity: 1,700-3,100 pounds.

Suppliers

Company
Product
Description
Supplier Links
48
San Jose, CA, USA
48" x 40" x 5 1/2" - Nestable Closed Deck Pallet
CPP330C
48" x 40" x 5 1/2" - Nestable Closed Deck Pallet CPP330C
Nestable one-way pallet features a closed deck. Stack 36 pallets in only 6 feet. Resistant to insects, bacteria and fungi. Lightweight and easy to handle. Conforms to ISPM 15 regulation. Environmentally-frie ndly product is made from 100% recycled plastic and is completely recyclable. Static Capacity: 8,800 pounds. Dynamic Capacity: 1,700-3,100 pounds.

Nestable one-way pallet features a closed deck.

  • Stack 36 pallets in only 6 feet.
  • Resistant to insects, bacteria and fungi.
  • Lightweight and easy to handle.
  • Conforms to ISPM 15 regulation.
  • Environmentally-friendly product is made from 100% recycled plastic and is completely recyclable.
  • Static Capacity: 8,800 pounds.
  • Dynamic Capacity: 1,700-3,100 pounds.
Supplier's Site

Technical Specifications

  TransPak
Product Category Pallets
Product Number CPP330C
Product Name 48" x 40" x 5 1/2" - Nestable Closed Deck Pallet
Size 40"x48"
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Bladder Spill Containment Deck - PAK523 - New Pig Corporation
Specs
Size 26" W x 30.38" L x 5.75" H
Pallet Weight 29 lbs (13.15 kg)
Plastic Sump, Bladder Box - Polyethylene (LDPE) w/ UV Inhibitor Grate, Bladder Bag - Polyethylene
View Details
CPP 336c PE - Industrial Pallet - One-Way -  - CABKA North America, Inc.
Specs
Size 40"x48"
Pallet Weight 37.5 lbs (17.01 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details
EOS 1212 L - 1856.508 - Schoeller Arca Systems, Inc.
Schoeller Arca Systems, Inc.
Specs
Size 1200 x 1200
Pallet Weight 17.64 lbs (8 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details