TransPak 48" x 40" - #1 Recycled Wood Pallet CPW4840R

Description
An economical way to protect, store or move product. Made from recycled wood. Tough, durable wood is stackable and reusable. 4-way access is suitable for forklifts. Weight Capacity: 2,500 lbs.
Description
An economical way to protect, store or move product. Made from recycled wood. Tough, durable wood is stackable and reusable. 4-way access is suitable for forklifts. Weight Capacity: 2,500 lbs.

Suppliers

Company
Product
Description
Supplier Links
48
San Jose, CA, USA
48" x 40" - #1 Recycled Wood Pallet
CPW4840R
48" x 40" - #1 Recycled Wood Pallet CPW4840R
An economical way to protect, store or move product. Made from recycled wood. Tough, durable wood is stackable and reusable. 4-way access is suitable for forklifts. Weight Capacity: 2,500 lbs.

An economical way to protect, store or move product.

  • Made from recycled wood.
  • Tough, durable wood is stackable and reusable.
  • 4-way access is suitable for forklifts.
  • Weight Capacity: 2,500 lbs.
Supplier's Site

Technical Specifications

  TransPak
Product Category Pallets
Product Number CPW4840R
Product Name 48" x 40" - #1 Recycled Wood Pallet
Size 40"x48"
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Heavy-Duty 2-Drum Poly Spill Containment Pallet - PAK604 - New Pig Corporation
Specs
Size 40" W x 66" L x 8.75" H
Pallet Weight 80 lbs (36.28 kg)
Fork Tine Entry Two way fork tine entry.
View Details
Floor slat 1200 x 600 - 6401.000 - Schoeller Arca Systems, Inc.
Schoeller Arca Systems, Inc.
Specs
Size 1200 x 600
Pallet Weight 8.82 lbs (4 kg)
Pallet Jack Entry Two-way pallet jack entry.
View Details
 - 44 X 56 DC HI - Orbis
Specs
Size 44"x56"
Pallet Weight 52 lbs (23.58 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details
48
Specs
Size 40"x48"
Pallet Weight 22.5 lbs (10.2 kg)
View Details