TransPak 48" x 40" - New Wood Pallet CPW4840N

Description
An economical way to protect, store or move product. Made from new wood. Tough, durable wood is stackable and reusable. 4-way access is suitable for forklifts. Weight Capacity: 2,500 lbs.
Description
An economical way to protect, store or move product. Made from new wood. Tough, durable wood is stackable and reusable. 4-way access is suitable for forklifts. Weight Capacity: 2,500 lbs.

Suppliers

Company
Product
Description
Supplier Links
48
San Jose, CA, USA
48" x 40" - New Wood Pallet
CPW4840N
48" x 40" - New Wood Pallet CPW4840N
An economical way to protect, store or move product. Made from new wood. Tough, durable wood is stackable and reusable. 4-way access is suitable for forklifts. Weight Capacity: 2,500 lbs.

An economical way to protect, store or move product.

  • Made from new wood.
  • Tough, durable wood is stackable and reusable.
  • 4-way access is suitable for forklifts.
  • Weight Capacity: 2,500 lbs.
Supplier's Site

Technical Specifications

  TransPak
Product Category Pallets
Product Number CPW4840N
Product Name 48" x 40" - New Wood Pallet
Size 40"x48"
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Poly Spill Deck - PAK956 - New Pig Corporation
Specs
Size 50.25" W x 98.25" L x 5.19" H
Pallet Weight 332 lbs (151 kg)
Plastic Sump - Polyethylene (LDPE) w/ UV Inhibitor Grate - Polyethylene
View Details
48
Specs
Size 45"x48"
Pallet Weight 24.5 lbs (11.11 kg)
View Details
Multi-Use 6-Runner Light Duty Pallets - GS.4840.6R3.LLD - Greystone Logistics, LLC
Specs
Size 40"x48"
Pallet Weight 59 lbs (26.76 kg)
Top Deck Configuration A high percentage of the pallet top deck is made up of slots, holes, or grid work.
View Details