TransPak 48" x 45" x 5 1/2" - Industrial Plastic Pallet CPP530

Description
Great for medium-duty industrial applications. Automotive pallet features extra high rim for safe transport of boxes. Nestable: Stack 26 in 6 feet. 4-way access is suitable for forklifts and pallet jacks. Impervious to acids, fats, solvents and odors. Free of nails and splinters. Conforms to ISPM 15 regulation. Environmentally-frie ndly product is made from 100% recycled plastic and is completely recyclable. Static Capacity: 8,800 pounds. Dynamic Capacity: 1,700-3,100 pounds.
Description
Great for medium-duty industrial applications. Automotive pallet features extra high rim for safe transport of boxes. Nestable: Stack 26 in 6 feet. 4-way access is suitable for forklifts and pallet jacks. Impervious to acids, fats, solvents and odors. Free of nails and splinters. Conforms to ISPM 15 regulation. Environmentally-frie ndly product is made from 100% recycled plastic and is completely recyclable. Static Capacity: 8,800 pounds. Dynamic Capacity: 1,700-3,100 pounds.

Suppliers

Company
Product
Description
Supplier Links
48
San Jose, CA, USA
48" x 45" x 5 1/2" - Industrial Plastic Pallet
CPP530
48" x 45" x 5 1/2" - Industrial Plastic Pallet CPP530
Great for medium-duty industrial applications. Automotive pallet features extra high rim for safe transport of boxes. Nestable: Stack 26 in 6 feet. 4-way access is suitable for forklifts and pallet jacks. Impervious to acids, fats, solvents and odors. Free of nails and splinters. Conforms to ISPM 15 regulation. Environmentally-frie ndly product is made from 100% recycled plastic and is completely recyclable. Static Capacity: 8,800 pounds. Dynamic Capacity: 1,700-3,100 pounds.

Great for medium-duty industrial applications.

  • Automotive pallet features extra high rim for safe transport of boxes.
  • Nestable: Stack 26 in 6 feet.
  • 4-way access is suitable for forklifts and pallet jacks.
  • Impervious to acids, fats, solvents and odors.
  • Free of nails and splinters.
  • Conforms to ISPM 15 regulation.
  • Environmentally-friendly product is made from 100% recycled plastic and is completely recyclable.
  • Static Capacity: 8,800 pounds.
  • Dynamic Capacity: 1,700-3,100 pounds.
Supplier's Site

Technical Specifications

  TransPak
Product Category Pallets
Product Number CPP530
Product Name 48" x 45" x 5 1/2" - Industrial Plastic Pallet
Size 45"x48"
Unlock Full Specs
to access all available technical data

Similar Products

PIG™ 4-Drum Steel Spill Containment Pallet - PAK241 - New Pig Corporation
Specs
Size 55.25" W x 55.25" L x 8.75" H
Pallet Weight 210 lbs (95.24 kg)
Fork Tine Entry Four way fork tine entry.
View Details
Spill Containment Pallet - SP1001HA - Hazmat Storage
Specs
Size 56" X 32"
Pallet Jack Entry Two-way pallet jack entry.; Four-way pallet jack entry.
Fork Tine Entry Two way fork tine entry.; Four way fork tine entry.
View Details
48
Specs
Size 40"x48"
Pallet Weight 41.1 lbs (18.64 kg)
Features Pallet is strong enough to be edge supported for long periods of time.
View Details