TransPak 48" x 40" - New Wood Heat Treated Pallet CPW4840H

Description
An economical way to protect, store or move product. Made from new wood that has been heat treated. Meets ISPM 15 Export Specifications. Tough, durable wood is stackable and reusable. 4-way access is suitable for forklifts. Weight Capacity: 2,500 lbs.
Description
An economical way to protect, store or move product. Made from new wood that has been heat treated. Meets ISPM 15 Export Specifications. Tough, durable wood is stackable and reusable. 4-way access is suitable for forklifts. Weight Capacity: 2,500 lbs.

Suppliers

Company
Product
Description
Supplier Links
48
San Jose, CA, USA
48" x 40" - New Wood Heat Treated Pallet
CPW4840H
48" x 40" - New Wood Heat Treated Pallet CPW4840H
An economical way to protect, store or move product. Made from new wood that has been heat treated. Meets ISPM 15 Export Specifications. Tough, durable wood is stackable and reusable. 4-way access is suitable for forklifts. Weight Capacity: 2,500 lbs.

An economical way to protect, store or move product.

  • Made from new wood that has been heat treated.
  • Meets ISPM 15 Export Specifications.
  • Tough, durable wood is stackable and reusable.
  • 4-way access is suitable for forklifts.
  • Weight Capacity: 2,500 lbs.
Supplier's Site

Technical Specifications

  TransPak
Product Category Pallets
Product Number CPW4840H
Product Name 48" x 40" - New Wood Heat Treated Pallet
Size 40"x48"
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Poly Drip Deck - PAK527 - New Pig Corporation
Specs
Size 26" W x 26" L x 5.75" H
Pallet Weight 20 lbs (9.07 kg)
Plastic Sump - Polyethylene (LDPE) w/ UV Inhibitor Grate - Polyethylene
View Details
48
Specs
Size 40"x48"
Material Material of construction.
View Details
Beverage Pallets, 4 way - GS.37.37.6R0 - Greystone Logistics, LLC
Specs
Size 37"x37"
Pallet Weight 46 lbs (20.86 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details