TransPak 48" x 40" x 5 7/10" - Rackable Closed Deck Pallet CPP736C

Description
Strong plastic pallet with closed deck and cruciform perimeter-base. 4-way access is suitable for forklifts. Cruciform perimeter-base allows stable stacking of loaded pallets. Clean pallet is devoid of space which harbor liquids, dust and other debris. Conforms to ISPM 15 regulation. Environmentally-frie ndly product is made from 100% recycled plastic and is completely recyclable. Static Capacity: 14,100 pounds. Dynamic Capacity: 2,600 - 4,400 pounds.
Description
Strong plastic pallet with closed deck and cruciform perimeter-base. 4-way access is suitable for forklifts. Cruciform perimeter-base allows stable stacking of loaded pallets. Clean pallet is devoid of space which harbor liquids, dust and other debris. Conforms to ISPM 15 regulation. Environmentally-frie ndly product is made from 100% recycled plastic and is completely recyclable. Static Capacity: 14,100 pounds. Dynamic Capacity: 2,600 - 4,400 pounds.

Suppliers

Company
Product
Description
Supplier Links
48
San Jose, CA, USA
48" x 40" x 5 7/10" - Rackable Closed Deck Pallet
CPP736C
48" x 40" x 5 7/10" - Rackable Closed Deck Pallet CPP736C
Strong plastic pallet with closed deck and cruciform perimeter-base. 4-way access is suitable for forklifts. Cruciform perimeter-base allows stable stacking of loaded pallets. Clean pallet is devoid of space which harbor liquids, dust and other debris. Conforms to ISPM 15 regulation. Environmentally-frie ndly product is made from 100% recycled plastic and is completely recyclable. Static Capacity: 14,100 pounds. Dynamic Capacity: 2,600 - 4,400 pounds.

Strong plastic pallet with closed deck and cruciform perimeter-base.

  • 4-way access is suitable for forklifts.
  • Cruciform perimeter-base allows stable stacking of loaded pallets.
  • Clean pallet is devoid of space which harbor liquids, dust and other debris.
  • Conforms to ISPM 15 regulation.
  • Environmentally-friendly product is made from 100% recycled plastic and is completely recyclable.
  • Static Capacity: 14,100 pounds.
  • Dynamic Capacity: 2,600 - 4,400 pounds.
Supplier's Site

Technical Specifications

  TransPak
Product Category Pallets
Product Number CPP736C
Product Name 48" x 40" x 5 7/10" - Rackable Closed Deck Pallet
Size 40"x48"
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Twin Poly IBC Tote Spill Containment Pallet - PAK749 - New Pig Corporation
Specs
Size 61.625" W x 124.6" L x 22" H
Pallet Weight 554 lbs (251 kg)
Fork Tine Entry Two way fork tine entry.
View Details
Spill Containment Pallet - SP1006HA - Hazmat Storage
Specs
Size 55" x 28"
Pallet Jack Entry Two-way pallet jack entry.
Fork Tine Entry Two way fork tine entry.
View Details
48
Specs
Size 40"x48"
Material Material of construction.
View Details