TransPak 48" x 32" x 5 1/2" - Industrial Plastic Pallet CPP210

Description
Great for medium-duty industrial applications. Nestable: Stack 39 in 6 feet. 4-way access is suitable for forklifts and pallet jacks. Impervious to acids, fats, solvents and odors. Free of nails and splinters. Conforms to ISPM 15 regulation. Environmentally-frie ndly product is made from 100% recycled plastic and is completely recyclable. Static Capacity: 7,100 pounds. Dynamic Capacity: 1,500-2,600 pounds.
Description
Great for medium-duty industrial applications. Nestable: Stack 39 in 6 feet. 4-way access is suitable for forklifts and pallet jacks. Impervious to acids, fats, solvents and odors. Free of nails and splinters. Conforms to ISPM 15 regulation. Environmentally-frie ndly product is made from 100% recycled plastic and is completely recyclable. Static Capacity: 7,100 pounds. Dynamic Capacity: 1,500-2,600 pounds.

Suppliers

Company
Product
Description
Supplier Links
48
San Jose, CA, USA
48" x 32" x 5 1/2" - Industrial Plastic Pallet
CPP210
48" x 32" x 5 1/2" - Industrial Plastic Pallet CPP210
Great for medium-duty industrial applications. Nestable: Stack 39 in 6 feet. 4-way access is suitable for forklifts and pallet jacks. Impervious to acids, fats, solvents and odors. Free of nails and splinters. Conforms to ISPM 15 regulation. Environmentally-frie ndly product is made from 100% recycled plastic and is completely recyclable. Static Capacity: 7,100 pounds. Dynamic Capacity: 1,500-2,600 pounds.

Great for medium-duty industrial applications.

  • Nestable: Stack 39 in 6 feet.
  • 4-way access is suitable for forklifts and pallet jacks.
  • Impervious to acids, fats, solvents and odors.
  • Free of nails and splinters.
  • Conforms to ISPM 15 regulation.
  • Environmentally-friendly product is made from 100% recycled plastic and is completely recyclable.
  • Static Capacity: 7,100 pounds.
  • Dynamic Capacity: 1,500-2,600 pounds.
Supplier's Site

Technical Specifications

  TransPak
Product Category Pallets
Product Number CPP210
Product Name 48" x 32" x 5 1/2" - Industrial Plastic Pallet
Size 48" x 32"
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Heavy-Duty 2-Drum Poly Spill Containment Pallet - PAK604 - New Pig Corporation
Specs
Size 40" W x 66" L x 8.75" H
Pallet Weight 80 lbs (36.28 kg)
Fork Tine Entry Two way fork tine entry.
View Details
48
Specs
Size 40"x48"
Pallet Weight 28.5 lbs (12.93 kg)
Features Pallets can be nested on top of each other.
View Details
6-Runner Drum Pallets - DRL.4845 - Greystone Logistics, LLC
Greystone Logistics, LLC
Specs
Size 45"x48"
Pallet Weight 50 lbs (22.68 kg)
Top Deck Configuration A high percentage of the pallet top deck is made up of slots, holes, or grid work.
View Details