TransPak 48" x 40" x 5 1/10" - Economy Plastic Pallet CPP110

Description
The standard for air cargo, export and one-way shipments. 4-way access is suitable for forklifts and pallet jacks. Resistant to insects, bacteria and fungi. Nestable: Stack 45 in only 6 feet. Environmentally-frie ndly product is made from 100% recycled plastic and is completely recyclable. Maintenance free. Cost effective. Static capacity: 3,500 pounds. Dynamic capacity: 900-2,200 pounds.
Description
The standard for air cargo, export and one-way shipments. 4-way access is suitable for forklifts and pallet jacks. Resistant to insects, bacteria and fungi. Nestable: Stack 45 in only 6 feet. Environmentally-frie ndly product is made from 100% recycled plastic and is completely recyclable. Maintenance free. Cost effective. Static capacity: 3,500 pounds. Dynamic capacity: 900-2,200 pounds.

Suppliers

Company
Product
Description
Supplier Links
48
San Jose, CA, USA
48" x 40" x 5 1/10" - Economy Plastic Pallet
CPP110
48" x 40" x 5 1/10" - Economy Plastic Pallet CPP110
The standard for air cargo, export and one-way shipments. 4-way access is suitable for forklifts and pallet jacks. Resistant to insects, bacteria and fungi. Nestable: Stack 45 in only 6 feet. Environmentally-frie ndly product is made from 100% recycled plastic and is completely recyclable. Maintenance free. Cost effective. Static capacity: 3,500 pounds. Dynamic capacity: 900-2,200 pounds.

The standard for air cargo, export and one-way shipments.

  • 4-way access is suitable for forklifts and pallet jacks.
  • Resistant to insects, bacteria and fungi.
  • Nestable: Stack 45 in only 6 feet.
  • Environmentally-friendly product is made from 100% recycled plastic and is completely recyclable.
  • Maintenance free.
  • Cost effective.
  • Static capacity: 3,500 pounds.
  • Dynamic capacity: 900-2,200 pounds.
Supplier's Site

Technical Specifications

  TransPak
Product Category Pallets
Product Number CPP110
Product Name 48" x 40" x 5 1/10" - Economy Plastic Pallet
Size 40"x48"
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Heavy-Duty 4-Drum Poly Spill Containment Pallet - PAK672 - New Pig Corporation
Specs
Size 62.5" W x 62.5" L x 8.75" H
Pallet Weight 140 lbs (63.49 kg)
Fork Tine Entry Four way fork tine entry.
View Details
CPP 335c ACM - Industrial Pallet - One-Way -  - CABKA North America, Inc.
Specs
Size 40"x48"
Pallet Weight 38.5 lbs (17.46 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details
48
Specs
Size 40"x48"
Pallet Weight 28.5 lbs (12.93 kg)
Features Pallets can be nested on top of each other.
View Details
EOS 1208 SL - 5591.510 - Schoeller Arca Systems, Inc.
Schoeller Arca Systems, Inc.
Specs
Size 800x1000
Pallet Weight 11.03 lbs (5 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details