TransPak 48" x 40" x 5 9/10" - Heavy-Duty Plastic Pallet CPP336

Description
Cruciform perimeter-base aids in heavy-duty block stacking. 4-way access is suitable for forklifts and pallet jacks. Durable and reusable Conforms to ISPM 15 regulation. Environmentally-frie ndly product is made from 100% recycled plastic and is completely recyclable. Static capacity: 17,600 pounds. Dynamic capacity: 2,600-5,300 pounds.
Description
Cruciform perimeter-base aids in heavy-duty block stacking. 4-way access is suitable for forklifts and pallet jacks. Durable and reusable Conforms to ISPM 15 regulation. Environmentally-frie ndly product is made from 100% recycled plastic and is completely recyclable. Static capacity: 17,600 pounds. Dynamic capacity: 2,600-5,300 pounds.

Suppliers

Company
Product
Description
Supplier Links
48
San Jose, CA, USA
48" x 40" x 5 9/10" - Heavy-Duty Plastic Pallet
CPP336
48" x 40" x 5 9/10" - Heavy-Duty Plastic Pallet CPP336
Cruciform perimeter-base aids in heavy-duty block stacking. 4-way access is suitable for forklifts and pallet jacks. Durable and reusable Conforms to ISPM 15 regulation. Environmentally-frie ndly product is made from 100% recycled plastic and is completely recyclable. Static capacity: 17,600 pounds. Dynamic capacity: 2,600-5,300 pounds.

Cruciform perimeter-base aids in heavy-duty block stacking.

  • 4-way access is suitable for forklifts and pallet jacks.
  • Durable and reusable
  • Conforms to ISPM 15 regulation.
  • Environmentally-friendly product is made from 100% recycled plastic and is completely recyclable.
  • Static capacity: 17,600 pounds.
  • Dynamic capacity: 2,600-5,300 pounds.
Supplier's Site

Technical Specifications

  TransPak
Product Category Pallets
Product Number CPP336
Product Name 48" x 40" x 5 9/10" - Heavy-Duty Plastic Pallet
Size 40"x48"
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Twin Poly IBC Tote Spill Containment Pallet - PAK749 - New Pig Corporation
Specs
Size 61.625" W x 124.6" L x 22" H
Pallet Weight 554 lbs (251 kg)
Fork Tine Entry Two way fork tine entry.
View Details
Spill Containment Pallet - SP1006HA - Hazmat Storage
Specs
Size 55" x 28"
Pallet Jack Entry Two-way pallet jack entry.
Fork Tine Entry Two way fork tine entry.
View Details
48
Specs
Size 48" x 32"
Pallet Weight 20 lbs (9.07 kg)
View Details
Nestable Plastic Half Pallet - Nest H3 - Superlift Material Handling Inc.
Superlift Material Handling Inc.
Specs
Features Pallets can be nested on top of each other.
View Details