TransPak 48" x 40" x 5 1/2" - Industrial Plastic Pallet CPP330

Description
Great for medium-duty industrial applications. US Standard all-purpose pallet. Nestable: Stack 36 in 6 feet. 4-way access is suitable for forklifts and pallet jacks. Impervious to acids, fats, solvents and odors. Free of nails and splinters. Conforms to ISPM 15 regulation. Environmentally-frie ndly product is made from 100% recycled plastic and is completely recyclable. Static Capacity: 8,800 pounds. Dynamic Capacity: 1,700-3,100 pounds.
Description
Great for medium-duty industrial applications. US Standard all-purpose pallet. Nestable: Stack 36 in 6 feet. 4-way access is suitable for forklifts and pallet jacks. Impervious to acids, fats, solvents and odors. Free of nails and splinters. Conforms to ISPM 15 regulation. Environmentally-frie ndly product is made from 100% recycled plastic and is completely recyclable. Static Capacity: 8,800 pounds. Dynamic Capacity: 1,700-3,100 pounds.

Suppliers

Company
Product
Description
Supplier Links
48
San Jose, CA, USA
48" x 40" x 5 1/2" - Industrial Plastic Pallet
CPP330
48" x 40" x 5 1/2" - Industrial Plastic Pallet CPP330
Great for medium-duty industrial applications. US Standard all-purpose pallet. Nestable: Stack 36 in 6 feet. 4-way access is suitable for forklifts and pallet jacks. Impervious to acids, fats, solvents and odors. Free of nails and splinters. Conforms to ISPM 15 regulation. Environmentally-frie ndly product is made from 100% recycled plastic and is completely recyclable. Static Capacity: 8,800 pounds. Dynamic Capacity: 1,700-3,100 pounds.

Great for medium-duty industrial applications.

  • US Standard all-purpose pallet.
  • Nestable: Stack 36 in 6 feet.
  • 4-way access is suitable for forklifts and pallet jacks.
  • Impervious to acids, fats, solvents and odors.
  • Free of nails and splinters.
  • Conforms to ISPM 15 regulation.
  • Environmentally-friendly product is made from 100% recycled plastic and is completely recyclable.
  • Static Capacity: 8,800 pounds.
  • Dynamic Capacity: 1,700-3,100 pounds.
Supplier's Site

Technical Specifications

  TransPak
Product Category Pallets
Product Number CPP330
Product Name 48" x 40" x 5 1/2" - Industrial Plastic Pallet
Size 40"x48"
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Poly IBC Tote Spill Containment Pallet - PAK735 - New Pig Corporation
Specs
Size 62" W x 62" L x 26" H
Pallet Weight 419 lbs (190 kg)
Fork Tine Entry Two way fork tine entry.
View Details
48
Specs
Size 40"x48"
Pallet Weight 46 lbs (20.86 kg)
Features Pallet is strong enough to be edge supported for long periods of time.
View Details
Export Pallets - Recycled HDPE/HDPP - Gorilla Pallets
Specs
Size 40"x40"; 40"x48"; 48"x48"; 44in x 44in
Pallet Weight 2205 to 4409 lbs (1000 to 2000 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details
Hybrid Sustained Use Pallet 3 Stringer Partial 4-way SUP -  - Green Line Armor
Specs
Size 40"x48"; Custom Sizes And Configurations
Pallet Weight 80 lbs (36.28 kg)
Pallet Jack Entry Two-way pallet jack entry.
View Details