TransPak 5/16" x 12" x 375' - (4) Air Bubble Rolls BW516S12

Description
Nothing cushions like a blanket of air! Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. Sold in 48" master bundles.
Description
Nothing cushions like a blanket of air! Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. Sold in 48" master bundles.

Suppliers

Company
Product
Description
Supplier Links
5/16
San Jose, CA, USA
5/16" x 12" x 375' - (4) Air Bubble Rolls
BW516S12
5/16" x 12" x 375' - (4) Air Bubble Rolls BW516S12
Nothing cushions like a blanket of air! Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. Sold in 48" master bundles.

Nothing cushions like a blanket of air!

  • Air bubble makes excellent cushioning and void-fill.
  • Protects against shock, abrasion and vibration.
  • Sold in 48" master bundles.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number BW516S12
Product Name 5/16" x 12" x 375' - (4) Air Bubble Rolls
Protective Packaging / Dunnage Bubble Wrap / Foam; Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Self Seal Bubble Mailer - BM1420-1 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 20 inch (508 mm)
View Details
48
Specs
Protective Packaging / Dunnage Kraft Paper
View Details
AirPouch® FastWrap™ Bubbles and Tubes - FW105-1 - Practical Packaging Solutions
Specs
Protective Packaging / Dunnage Air Pillows
Maximum Dimension 14 inch (356 mm)
View Details