Tinius Olsen, Inc. Indentation Hardness Testers Model FH95

Description
Tinius Olsen offers industrial quality workstation tables. These tables, which are ideal for workshop or laboratory, have an anti-slip bottom, adjustable feet, lockable cabinet and a top surface made of 50mm plywood with 1.5mm chemical-resistant plastic plating and edges made of shock-resistant 3mm ABS side liner. The carrying capacity of these tables is approximately 400kg. Features & Benefits Five models available 100% retractable drawer, bearing guidance, max 100kg (220lbf) load Rubber anti-slip bottom Lockable cabinet, 300mm/11.8in Adjustable feet, (+/-50mm height adjustable to reach ergonomic working position) Carrying capacity of 400kg/880lbf Top surface made of 50mm plywood with 1.5mm chemical-resistant plastic plating, edges made of shock-resistant 3mm ABS side liner Industrial quality, ideal for workshop or laboratory Model details FH-095-1006: Cabinet/table (gray/black top) – 710 x 750 x 700mm FH-095-1007: Cabinet/table (gray/black top) – 710 x 900 x 570mm FH-095-1008: Cabinet/table (gray/black top) – 710 x 750 x 800mm FH-095-1009: Cabinet/table (gray/black top) – 1500 x 750 x 800mm FH-095-1010: Cabinet/table (gray/black top) – 900 x 710 x 800mm
Description
Tinius Olsen offers industrial quality workstation tables. These tables, which are ideal for workshop or laboratory, have an anti-slip bottom, adjustable feet, lockable cabinet and a top surface made of 50mm plywood with 1.5mm chemical-resistant plastic plating and edges made of shock-resistant 3mm ABS side liner. The carrying capacity of these tables is approximately 400kg. Features & Benefits Five models available 100% retractable drawer, bearing guidance, max 100kg (220lbf) load Rubber anti-slip bottom Lockable cabinet, 300mm/11.8in Adjustable feet, (+/-50mm height adjustable to reach ergonomic working position) Carrying capacity of 400kg/880lbf Top surface made of 50mm plywood with 1.5mm chemical-resistant plastic plating, edges made of shock-resistant 3mm ABS side liner Industrial quality, ideal for workshop or laboratory Model details FH-095-1006: Cabinet/table (gray/black top) – 710 x 750 x 700mm FH-095-1007: Cabinet/table (gray/black top) – 710 x 900 x 570mm FH-095-1008: Cabinet/table (gray/black top) – 710 x 750 x 800mm FH-095-1009: Cabinet/table (gray/black top) – 1500 x 750 x 800mm FH-095-1010: Cabinet/table (gray/black top) – 900 x 710 x 800mm

Suppliers

Company
Product
Description
Supplier Links
Indentation Hardness Testers - Model FH95 - Tinius Olsen, Inc.
Horsham, PA, United States
Indentation Hardness Testers
Model FH95
Indentation Hardness Testers Model FH95
Tinius Olsen offers industrial quality workstation tables. These tables, which are ideal for workshop or laboratory, have an anti-slip bottom, adjustable feet, lockable cabinet and a top surface made of 50mm plywood with 1.5mm chemical-resistant plastic plating and edges made of shock-resistant 3mm ABS side liner. The carrying capacity of these tables is approximately 400kg. Features & Benefits Five models available 100% retractable drawer, bearing guidance, max 100kg (220lbf) load Rubber anti-slip bottom Lockable cabinet, 300mm/11.8in Adjustable feet, (+/-50mm height adjustable to reach ergonomic working position) Carrying capacity of 400kg/880lbf Top surface made of 50mm plywood with 1.5mm chemical-resistant plastic plating, edges made of shock-resistant 3mm ABS side liner Industrial quality, ideal for workshop or laboratory Model details FH-095-1006: Cabinet/table (gray/black top) – 710 x 750 x 700mm FH-095-1007: Cabinet/table (gray/black top) – 710 x 900 x 570mm FH-095-1008: Cabinet/table (gray/black top) – 710 x 750 x 800mm FH-095-1009: Cabinet/table (gray/black top) – 1500 x 750 x 800mm FH-095-1010: Cabinet/table (gray/black top) – 900 x 710 x 800mm

Tinius Olsen offers industrial quality workstation tables.
These tables, which are ideal for workshop or laboratory, have an anti-slip bottom, adjustable feet, lockable cabinet and a top surface made of 50mm plywood with 1.5mm chemical-resistant plastic plating and edges made of shock-resistant 3mm ABS side liner. The carrying capacity of these tables is approximately 400kg.

Features & Benefits

  • Five models available
  • 100% retractable drawer, bearing guidance, max 100kg (220lbf) load
  • Rubber anti-slip bottom
  • Lockable cabinet, 300mm/11.8in
  • Adjustable feet, (+/-50mm height adjustable to reach ergonomic working position)
  • Carrying capacity of 400kg/880lbf
  • Top surface made of 50mm plywood with 1.5mm chemical-resistant plastic plating, edges made of shock-resistant 3mm ABS side liner
  • Industrial quality, ideal for workshop or laboratory

Model details

FH-095-1006:

  • Cabinet/table (gray/black top) – 710 x 750 x 700mm

FH-095-1007:

  • Cabinet/table (gray/black top) – 710 x 900 x 570mm

FH-095-1008:

  • Cabinet/table (gray/black top) – 710 x 750 x 800mm

FH-095-1009:

  • Cabinet/table (gray/black top) – 1500 x 750 x 800mm

FH-095-1010:

  • Cabinet/table (gray/black top) – 900 x 710 x 800mm
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Hardness Testers
Product Number Model FH95
Product Name Indentation Hardness Testers
Unlock Full Specs
to access all available technical data

Similar Products

Durometers - 3320256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details
Metal Hardness Testing Durometer - PCE-2600N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Durometers
View Details
Rockwell-Type Hardness Testing System - LR300 - LECO Corporation
Specs
Mounting Fixtured or Permanent
Test Rockwell
View Details