Tinius Olsen, Inc. Indentation Hardness Testers Model Evotech 705*

Description
The model Evotech 705* is a heavy duty, rock solid C-frame with supreme rigidity. The closed loop system based on a load cell and Rockwell, Vickers, Knoop, Brinell, Ball indentation, HVT and HBT scales are part of testing capabilities. The test force ranges from 200gf to 3000kgf and test cycles can be automatic or manual. With motorized Z axis, descending test head capable of workpiece detection and motorized 8 position turret, it is one of the most loaded technological Hardness tester. 15” industrial touch screen and PC based Horizon software added advantage for this equipment. Features and Benefits Load cell, closed loop, force feedback system Load range 200gf-3000kgf (2N-30kN) Meets or exceeds ISO, ASTM and JIS standards Z-axis with ball bearing spindle Descending test head with automatic workpiece detection 3 indenter positions, 3 LWD objectives installed (included) High definition optical system for images of 0.7x to 1000x magnification PC based Horizon hardness testing firmware and database file system, standard Large, adjustable 15” industrial touch screen Automatic or manual focus, manual or fully automatic indent measurement, standard Testing procedure and results storage on embedded hard drive LAN, WLAN, USB-2, RS232, printer and DVI connectivity, standard On board built-in driver for (optional) motorized XY stage, standard Free definable test patterns case depth, traverse, free style, etc, optional Raise and lower up to 800kg specimen (standard) Model details EV-096-7050 0.5-250kgf Rockwell, Vickers, Knoop, Brinell EV-096-7052 0.2-250kgf Rockwell, Vickers, Knoop, Brinell EV-096-7054 5-3000kgf Rockwell, Vickers, Knoop, Brinell EV-096-7056 0.2-3000kgf Rockwell, Vickers, Knoop, Brinell
Description
The model Evotech 705* is a heavy duty, rock solid C-frame with supreme rigidity. The closed loop system based on a load cell and Rockwell, Vickers, Knoop, Brinell, Ball indentation, HVT and HBT scales are part of testing capabilities. The test force ranges from 200gf to 3000kgf and test cycles can be automatic or manual. With motorized Z axis, descending test head capable of workpiece detection and motorized 8 position turret, it is one of the most loaded technological Hardness tester. 15” industrial touch screen and PC based Horizon software added advantage for this equipment. Features and Benefits Load cell, closed loop, force feedback system Load range 200gf-3000kgf (2N-30kN) Meets or exceeds ISO, ASTM and JIS standards Z-axis with ball bearing spindle Descending test head with automatic workpiece detection 3 indenter positions, 3 LWD objectives installed (included) High definition optical system for images of 0.7x to 1000x magnification PC based Horizon hardness testing firmware and database file system, standard Large, adjustable 15” industrial touch screen Automatic or manual focus, manual or fully automatic indent measurement, standard Testing procedure and results storage on embedded hard drive LAN, WLAN, USB-2, RS232, printer and DVI connectivity, standard On board built-in driver for (optional) motorized XY stage, standard Free definable test patterns case depth, traverse, free style, etc, optional Raise and lower up to 800kg specimen (standard) Model details EV-096-7050 0.5-250kgf Rockwell, Vickers, Knoop, Brinell EV-096-7052 0.2-250kgf Rockwell, Vickers, Knoop, Brinell EV-096-7054 5-3000kgf Rockwell, Vickers, Knoop, Brinell EV-096-7056 0.2-3000kgf Rockwell, Vickers, Knoop, Brinell

Suppliers

Company
Product
Description
Supplier Links
Indentation Hardness Testers - Model Evotech 705* - Tinius Olsen, Inc.
Horsham, PA, United States
Indentation Hardness Testers
Model Evotech 705*
Indentation Hardness Testers Model Evotech 705*
The model Evotech 705* is a heavy duty, rock solid C-frame with supreme rigidity. The closed loop system based on a load cell and Rockwell, Vickers, Knoop, Brinell, Ball indentation, HVT and HBT scales are part of testing capabilities. The test force ranges from 200gf to 3000kgf and test cycles can be automatic or manual. With motorized Z axis, descending test head capable of workpiece detection and motorized 8 position turret, it is one of the most loaded technological Hardness tester. 15” industrial touch screen and PC based Horizon software added advantage for this equipment. Features and Benefits Load cell, closed loop, force feedback system Load range 200gf-3000kgf (2N-30kN) Meets or exceeds ISO, ASTM and JIS standards Z-axis with ball bearing spindle Descending test head with automatic workpiece detection 3 indenter positions, 3 LWD objectives installed (included) High definition optical system for images of 0.7x to 1000x magnification PC based Horizon hardness testing firmware and database file system, standard Large, adjustable 15” industrial touch screen Automatic or manual focus, manual or fully automatic indent measurement, standard Testing procedure and results storage on embedded hard drive LAN, WLAN, USB-2, RS232, printer and DVI connectivity, standard On board built-in driver for (optional) motorized XY stage, standard Free definable test patterns case depth, traverse, free style, etc, optional Raise and lower up to 800kg specimen (standard) Model details EV-096-7050 0.5-250kgf Rockwell, Vickers, Knoop, Brinell EV-096-7052 0.2-250kgf Rockwell, Vickers, Knoop, Brinell EV-096-7054 5-3000kgf Rockwell, Vickers, Knoop, Brinell EV-096-7056 0.2-3000kgf Rockwell, Vickers, Knoop, Brinell

The model Evotech 705* is a heavy duty, rock solid C-frame with supreme rigidity. The closed loop system based on a load cell and Rockwell, Vickers, Knoop, Brinell, Ball indentation, HVT and HBT scales are part of testing capabilities. The test force ranges from 200gf to 3000kgf and test cycles can be automatic or manual. With motorized Z axis, descending test head capable of workpiece detection and motorized 8 position turret, it is one of the most loaded technological Hardness tester. 15” industrial touch screen and PC based Horizon software added advantage for this equipment.

Features and Benefits

  • Load cell, closed loop, force feedback system
  • Load range 200gf-3000kgf (2N-30kN)
  • Meets or exceeds ISO, ASTM and JIS standards
  • Z-axis with ball bearing spindle
  • Descending test head with automatic workpiece detection
  • 3 indenter positions, 3 LWD objectives installed (included)
  • High definition optical system for images of 0.7x to 1000x magnification
  • PC based Horizon hardness testing firmware and database file system, standard
  • Large, adjustable 15” industrial touch screen
  • Automatic or manual focus, manual or fully automatic indent measurement, standard
  • Testing procedure and results storage on embedded hard drive
  • LAN, WLAN, USB-2, RS232, printer and DVI connectivity, standard
  • On board built-in driver for (optional) motorized XY stage, standard
  • Free definable test patterns case depth, traverse, free style, etc, optional
  • Raise and lower up to 800kg specimen (standard) Model details EV-096-7050 0.5-250kgf Rockwell, Vickers, Knoop, Brinell
    EV-096-7052 0.2-250kgf Rockwell, Vickers, Knoop, Brinell
    EV-096-7054 5-3000kgf Rockwell, Vickers, Knoop, Brinell
    EV-096-7056 0.2-3000kgf Rockwell, Vickers, Knoop, Brinell
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Hardness Testers
Product Number Model Evotech 705*
Product Name Indentation Hardness Testers
Test Brinell; Rockwell; Vickers / Knoop
Unlock Full Specs
to access all available technical data

Similar Products

Durometer - PCE-DD-A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Durometers
Test Load 1 kg (2.21 lbs)
View Details
Durometers - 6850937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details
Indentation Hardness Testers - Model Evotech 4010 - Tinius Olsen, Inc.
Specs
Test Brinell; Rockwell; Vickers / Knoop
View Details