Tinius Olsen, Inc. Indentation Hardness Testers Model Evotech 4010

Description
The model Evotech 4010 is a quality Brinell testing system in a robust, rigid frame. It integrates a precision optical system with high quality objectives and a digital display and offers conversion to other hardness scales and online statistics, as well as USB, LAN, W-LAN, RS232 data output. The system controls are managed via a simple-to-use 6.5” full color industrial touch screen, which will also display results and statistics. Features and Benefits Load cell, closed loop, force control Load range 62.5-3000kgf (613N-29kN) Meets or exceeds ISO, ASTM and JIS standards 6.5” full-color industrial touch screen Simultaneous conversion to Rockwell, Vickers and Leeb rebound testing Brinell digital scanner (CCD camera) for automatic indent measurement Horizon high performance PC-based camera indent measuring system. Automatic measurement of the indent on the industrial touch screen. Archive file, handle images and data on the tester or your network Model details EV-032-4010 62.5-3000kgf Brinell with scanner
Description
The model Evotech 4010 is a quality Brinell testing system in a robust, rigid frame. It integrates a precision optical system with high quality objectives and a digital display and offers conversion to other hardness scales and online statistics, as well as USB, LAN, W-LAN, RS232 data output. The system controls are managed via a simple-to-use 6.5” full color industrial touch screen, which will also display results and statistics. Features and Benefits Load cell, closed loop, force control Load range 62.5-3000kgf (613N-29kN) Meets or exceeds ISO, ASTM and JIS standards 6.5” full-color industrial touch screen Simultaneous conversion to Rockwell, Vickers and Leeb rebound testing Brinell digital scanner (CCD camera) for automatic indent measurement Horizon high performance PC-based camera indent measuring system. Automatic measurement of the indent on the industrial touch screen. Archive file, handle images and data on the tester or your network Model details EV-032-4010 62.5-3000kgf Brinell with scanner

Suppliers

Company
Product
Description
Supplier Links
Indentation Hardness Testers - Model Evotech 4010 - Tinius Olsen, Inc.
Horsham, PA, United States
Indentation Hardness Testers
Model Evotech 4010
Indentation Hardness Testers Model Evotech 4010
The model Evotech 4010 is a quality Brinell testing system in a robust, rigid frame. It integrates a precision optical system with high quality objectives and a digital display and offers conversion to other hardness scales and online statistics, as well as USB, LAN, W-LAN, RS232 data output. The system controls are managed via a simple-to-use 6.5” full color industrial touch screen, which will also display results and statistics. Features and Benefits Load cell, closed loop, force control Load range 62.5-3000kgf (613N-29kN) Meets or exceeds ISO, ASTM and JIS standards 6.5” full-color industrial touch screen Simultaneous conversion to Rockwell, Vickers and Leeb rebound testing Brinell digital scanner (CCD camera) for automatic indent measurement Horizon high performance PC-based camera indent measuring system. Automatic measurement of the indent on the industrial touch screen. Archive file, handle images and data on the tester or your network Model details EV-032-4010 62.5-3000kgf Brinell with scanner

The model Evotech 4010 is a quality Brinell testing system in a robust, rigid frame. It integrates a precision optical system with high quality objectives and a digital display and offers conversion to other hardness scales and online statistics, as well as USB, LAN, W-LAN, RS232 data output. The system controls are managed via a simple-to-use 6.5” full color industrial touch screen, which will also display results and statistics.

Features and Benefits

  • Load cell, closed loop, force control
  • Load range 62.5-3000kgf (613N-29kN)
  • Meets or exceeds ISO, ASTM and JIS standards
  • 6.5” full-color industrial touch screen
  • Simultaneous conversion to Rockwell, Vickers and Leeb rebound testing
  • Brinell digital scanner (CCD camera) for automatic indent measurement
  • Horizon high performance PC-based camera indent measuring system. Automatic measurement of the indent on the industrial touch screen. Archive file, handle images and data on the tester or your network Model details EV-032-4010 62.5-3000kgf Brinell with scanner
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Hardness Testers
Product Number Model Evotech 4010
Product Name Indentation Hardness Testers
Test Brinell; Rockwell; Vickers / Knoop
Unlock Full Specs
to access all available technical data

Similar Products

UCI Durometer - PCE-3500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Durometers; Ultrasonic
View Details
Durometers - 6850949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details
Rockwell Hardness Testing System - Tru-Blue II - United Testing Systems, Inc.
Specs
Mounting Fixtured or Permanent
Test Brinell (optional feature); Rockwell; Vickers / Knoop (optional feature)
Test Load 2 to 200 kg (4.41 to 441 lbs)
View Details
Instrumented Indentation Tester - Micro Indentation Tester (MHT³) - Anton Paar
Specs
Mounting Handheld or Portable
Test Load 3.06 kg (6.74 lbs)
Sample Height 0.1000 cm (0.0394 inch)
View Details