Tinius Olsen, Inc. Indentation Hardness Testers Model Evotech 701*

Description
The model Evotech 701*, Rockwell, Vickers, Knoop and Brinell hardness tester provides exceptional performance, designed to match the most demanding user tasks. This tester contains a revolutionary force application range and renewed optical system. The all new 9 position turret accommodates a wide range of indenters, indenter actuators with load cells, objectives, a cross-laser positioning system and a load cell supported touch probe. It also provides a base to the 18 megapixel full color measurement camera and 18 megapixel full color overview camera with variable field of view, motorized zoom and auto focus system. Features and Benefits Multi load cell, closed loop, force control Load range 10gf-3000kgf (0.1N-30kN)* Meets or exceeds ISO, ASTM and JIS standards 9 position tool changer (turret) with visual LED process indicators 18 megapixel full color measurement camera, bright white LED TTL illumination 18 megapixel full color sample image & stage overview camera Automatic workpiece height detection Top quality ABS replaceable body parts, no frame damage from falling objects Horizon high performance PC-based camera indent measuring system. Automatic measurement of the indent on the industrial touch screen. Archive file, handle images and data on the tester or your network Model details EV-051-7010 0.2-250kgf Rockwell, Vickers, Knoop, Brinell EV-051-7012 0.2-750kgf Rockwell, Vickers, Knoop, Brinell EV-051-7014 0.2-3000kgf Rockwell, Vickers, Knoop, Brinell
Description
The model Evotech 701*, Rockwell, Vickers, Knoop and Brinell hardness tester provides exceptional performance, designed to match the most demanding user tasks. This tester contains a revolutionary force application range and renewed optical system. The all new 9 position turret accommodates a wide range of indenters, indenter actuators with load cells, objectives, a cross-laser positioning system and a load cell supported touch probe. It also provides a base to the 18 megapixel full color measurement camera and 18 megapixel full color overview camera with variable field of view, motorized zoom and auto focus system. Features and Benefits Multi load cell, closed loop, force control Load range 10gf-3000kgf (0.1N-30kN)* Meets or exceeds ISO, ASTM and JIS standards 9 position tool changer (turret) with visual LED process indicators 18 megapixel full color measurement camera, bright white LED TTL illumination 18 megapixel full color sample image & stage overview camera Automatic workpiece height detection Top quality ABS replaceable body parts, no frame damage from falling objects Horizon high performance PC-based camera indent measuring system. Automatic measurement of the indent on the industrial touch screen. Archive file, handle images and data on the tester or your network Model details EV-051-7010 0.2-250kgf Rockwell, Vickers, Knoop, Brinell EV-051-7012 0.2-750kgf Rockwell, Vickers, Knoop, Brinell EV-051-7014 0.2-3000kgf Rockwell, Vickers, Knoop, Brinell

Suppliers

Company
Product
Description
Supplier Links
Indentation Hardness Testers - Model Evotech 701* - Tinius Olsen, Inc.
Horsham, PA, United States
Indentation Hardness Testers
Model Evotech 701*
Indentation Hardness Testers Model Evotech 701*
The model Evotech 701*, Rockwell, Vickers, Knoop and Brinell hardness tester provides exceptional performance, designed to match the most demanding user tasks. This tester contains a revolutionary force application range and renewed optical system. The all new 9 position turret accommodates a wide range of indenters, indenter actuators with load cells, objectives, a cross-laser positioning system and a load cell supported touch probe. It also provides a base to the 18 megapixel full color measurement camera and 18 megapixel full color overview camera with variable field of view, motorized zoom and auto focus system. Features and Benefits Multi load cell, closed loop, force control Load range 10gf-3000kgf (0.1N-30kN)* Meets or exceeds ISO, ASTM and JIS standards 9 position tool changer (turret) with visual LED process indicators 18 megapixel full color measurement camera, bright white LED TTL illumination 18 megapixel full color sample image & stage overview camera Automatic workpiece height detection Top quality ABS replaceable body parts, no frame damage from falling objects Horizon high performance PC-based camera indent measuring system. Automatic measurement of the indent on the industrial touch screen. Archive file, handle images and data on the tester or your network Model details EV-051-7010 0.2-250kgf Rockwell, Vickers, Knoop, Brinell EV-051-7012 0.2-750kgf Rockwell, Vickers, Knoop, Brinell EV-051-7014 0.2-3000kgf Rockwell, Vickers, Knoop, Brinell

The model Evotech 701*, Rockwell, Vickers, Knoop and Brinell hardness tester provides exceptional performance, designed to match the most demanding user tasks. This tester contains a revolutionary force application range and renewed optical system. The all new 9 position turret accommodates a wide range of indenters, indenter actuators with load cells, objectives, a cross-laser positioning system and a load cell supported touch probe. It also provides a base to the 18 megapixel full color measurement camera and 18 megapixel full color overview camera with variable field of view, motorized zoom and auto focus system.

Features and Benefits

  • Multi load cell, closed loop, force control
  • Load range 10gf-3000kgf (0.1N-30kN)*
  • Meets or exceeds ISO, ASTM and JIS standards
  • 9 position tool changer (turret) with visual LED process indicators
  • 18 megapixel full color measurement camera, bright white LED TTL illumination
  • 18 megapixel full color sample image & stage overview camera
  • Automatic workpiece height detection
  • Top quality ABS replaceable body parts, no frame damage from falling objects
  • Horizon high performance PC-based camera indent measuring system. Automatic measurement of the indent on the industrial touch screen. Archive file, handle images and data on the tester or your network Model details EV-051-7010 0.2-250kgf Rockwell, Vickers, Knoop, Brinell
    EV-051-7012 0.2-750kgf Rockwell, Vickers, Knoop, Brinell
    EV-051-7014 0.2-3000kgf Rockwell, Vickers, Knoop, Brinell
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Hardness Testers
Product Number Model Evotech 701*
Product Name Indentation Hardness Testers
Test Brinell; Rockwell; Vickers / Knoop
Unlock Full Specs
to access all available technical data

Similar Products

Durometer - PCE-DDA 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Durometers
View Details
Durometers - 6850937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details
Instrumented Indentation Tester - Nanoindentation (NHT³) - Anton Paar
Specs
Mounting Handheld or Portable
Test Load 0.0510 kg (0.1124 lbs)
Sample Height 0.0200 cm (0.0079 inch)
View Details
Indentation Hardness Testers - Model Evotech 1010 - Tinius Olsen, Inc.
Specs
Test Brinell; Rockwell
Test Method Superficial
Test Load 1 to 250 kg (2.21 to 551 lbs)
View Details