Tinius Olsen, Inc. Indentation Hardness Testers Model Evotech 1010

Description
The model Evotech 1010 combines today’s load application technology with a top class depth measuring system. Rockwell, Superficial Rockwell & Brinell scales are part of the machine’s capabilities. High accurate test results and fast operation make it the best in its class today. This model provides a smart user interface, easy to learn and with internal and external data storage options. Test forces range from 1-250kgf, which means that even this basic model is equipped with Rockwell, Superficial Rockwell and Brinell load settings. System control is managed via a simple-to-use 6.5” full color industrial touchscreen. The touchscreen will also display results and statistics. Features and benefits Loadcell, closed loop, force feedback system Load range 1-250kgf (9.8-2452N) Meets or exceeds ISO, ASTM and JIS standards Direct depth measurement on indenter shaft Depth reading tolerance 0.05μm Clamping nose to fix workpiece & indenter protection Integrated LED sample illumination Industrial 6.5” touch screen USB connectivity Massive full steel C-frame for best GR & R results Replaceable ABS bottom cover avoids body damage MODEL DETAILS EV-030-1020 3-150kgf Rockwell, Superficial Rockwell 1-250kgf Brinell (optional)
Description
The model Evotech 1010 combines today’s load application technology with a top class depth measuring system. Rockwell, Superficial Rockwell & Brinell scales are part of the machine’s capabilities. High accurate test results and fast operation make it the best in its class today. This model provides a smart user interface, easy to learn and with internal and external data storage options. Test forces range from 1-250kgf, which means that even this basic model is equipped with Rockwell, Superficial Rockwell and Brinell load settings. System control is managed via a simple-to-use 6.5” full color industrial touchscreen. The touchscreen will also display results and statistics. Features and benefits Loadcell, closed loop, force feedback system Load range 1-250kgf (9.8-2452N) Meets or exceeds ISO, ASTM and JIS standards Direct depth measurement on indenter shaft Depth reading tolerance 0.05μm Clamping nose to fix workpiece & indenter protection Integrated LED sample illumination Industrial 6.5” touch screen USB connectivity Massive full steel C-frame for best GR & R results Replaceable ABS bottom cover avoids body damage MODEL DETAILS EV-030-1020 3-150kgf Rockwell, Superficial Rockwell 1-250kgf Brinell (optional)

Suppliers

Company
Product
Description
Supplier Links
Indentation Hardness Testers - Model Evotech 1010 - Tinius Olsen, Inc.
Horsham, PA, United States
Indentation Hardness Testers
Model Evotech 1010
Indentation Hardness Testers Model Evotech 1010
The model Evotech 1010 combines today’s load application technology with a top class depth measuring system. Rockwell, Superficial Rockwell & Brinell scales are part of the machine’s capabilities. High accurate test results and fast operation make it the best in its class today. This model provides a smart user interface, easy to learn and with internal and external data storage options. Test forces range from 1-250kgf, which means that even this basic model is equipped with Rockwell, Superficial Rockwell and Brinell load settings. System control is managed via a simple-to-use 6.5” full color industrial touchscreen. The touchscreen will also display results and statistics. Features and benefits Loadcell, closed loop, force feedback system Load range 1-250kgf (9.8-2452N) Meets or exceeds ISO, ASTM and JIS standards Direct depth measurement on indenter shaft Depth reading tolerance 0.05μm Clamping nose to fix workpiece & indenter protection Integrated LED sample illumination Industrial 6.5” touch screen USB connectivity Massive full steel C-frame for best GR & R results Replaceable ABS bottom cover avoids body damage MODEL DETAILS EV-030-1020 3-150kgf Rockwell, Superficial Rockwell 1-250kgf Brinell (optional)

The model Evotech 1010 combines today’s load application technology with a top class depth measuring system. Rockwell, Superficial Rockwell & Brinell scales are part of the machine’s capabilities. High accurate test results and fast operation make it the best in its class today. This model provides a smart user interface, easy to learn and with internal and external data storage options. Test forces range from 1-250kgf, which means that even this basic model is equipped with Rockwell, Superficial Rockwell and Brinell load settings. System control is managed via a simple-to-use 6.5” full color industrial touchscreen. The touchscreen will also display results and statistics.

Features and benefits

  • Loadcell, closed loop, force feedback system
  • Load range 1-250kgf (9.8-2452N)
  • Meets or exceeds ISO, ASTM and JIS standards
  • Direct depth measurement on indenter shaft
  • Depth reading tolerance 0.05μm
  • Clamping nose to fix workpiece & indenter protection
  • Integrated LED sample illumination
  • Industrial 6.5” touch screen
  • USB connectivity
  • Massive full steel C-frame for best GR & R results
  • Replaceable ABS bottom cover avoids body damage MODEL DETAILS EV-030-1020 3-150kgf Rockwell, Superficial Rockwell
    1-250kgf Brinell (optional)
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Hardness Testers
Product Number Model Evotech 1010
Product Name Indentation Hardness Testers
Test Brinell; Rockwell
Unlock Full Specs
to access all available technical data

Similar Products

Material Hardness Tester - 5852906 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Durometers - 8997974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details
Desktop Shore Hardness Meter - HD-G803 - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
Mounting Fixtured or Permanent
Test Durometers
Test Load 0.8258 to 4.54 kg (1.82 to 10 lbs)
View Details
Indentation Hardness Testers - Model Evotech 1320 - Tinius Olsen, Inc.
Specs
Test Brinell; Rockwell
Test Method Superficial
Test Load 150 kg (331 lbs)
View Details