The model Evotech 700*, test heads can be supplied with integrated or external (table or floor mounted) operating console. The test heads can be fully integrated in product manufacturing lines. The closed loop system based on a load cell and Rockwell, Vickers, Knoop, Brinell, Ball indentation, HVT and HBT scales are part of testing capabilities. The test force ranges from 200gf to 3000kgf and test cycles can be automatic or manual. With motorized Z axis, descending test head capable of workpiece detection and motorized 9 position turret, it is one of the most loaded technological Hardness tester. 15” industrial touch screen and PC based Horizon software added advantage for this equipment.
Features and Benefits
Load cell, closed loop, force feedback system
Load range 200gf-3000kgf (2N-30kN)
Meets or exceeds ISO, ASTM and JIS standards
Descending test head with automatic workpiece detection
PC based Horizon hardness testing firmware and database file system, standard
Large, adjustable 15” industrial touch screen
Automatic or manual focus, manual or fully automatic indent measurement, standard
Testing procedure and results storage on embedded hard drive Model details EV-70H-7001 5-3000kgf Single indenter, BIOS, Excl screen EV-70H-7002 5-3000kgf Single indenter, BIOS, Incl screen EV-70H-7003 0.2-3000kgf Rockwell, Vickers, Knoop, Brinell EV-70H-7004 0.2-3000kgf Rockwell, Vickers, Knoop, Brinell
The model Evotech 700*, test heads can be supplied with integrated or external (table or floor mounted) operating console. The test heads can be fully integrated in product manufacturing lines. The closed loop system based on a load cell and Rockwell, Vickers, Knoop, Brinell, Ball indentation, HVT and HBT scales are part of testing capabilities. The test force ranges from 200gf to 3000kgf and test cycles can be automatic or manual. With motorized Z axis, descending test head capable of workpiece detection and motorized 9 position turret, it is one of the most loaded technological Hardness tester. 15” industrial touch screen and PC based Horizon software added advantage for this equipment.
Features and Benefits
- Load cell, closed loop, force feedback system
- Load range 200gf-3000kgf (2N-30kN)
- Meets or exceeds ISO, ASTM and JIS standards
- Descending test head with automatic workpiece detection
- PC based Horizon hardness testing firmware and database file system, standard
- Large, adjustable 15” industrial touch screen
- Automatic or manual focus, manual or fully automatic indent measurement, standard
- Testing procedure and results storage on embedded hard drive Model details EV-70H-7001 5-3000kgf Single indenter, BIOS, Excl screen
EV-70H-7002 5-3000kgf Single indenter, BIOS, Incl screen
EV-70H-7003 0.2-3000kgf Rockwell, Vickers, Knoop, Brinell
EV-70H-7004 0.2-3000kgf Rockwell, Vickers, Knoop, Brinell