Tinius Olsen, Inc. Indentation Hardness Testers Model Evotech 4060

Description
The model Evotech 4060 is a rigid, rock solid C-frame with supreme rigidity. The closed loop system based on a load cell and Rockwell, superficial Rockwell, Brinell, Ball indentation, HVT and HBT scales are part of testing capabilities. The test force ranges from 3kgf to 3,000kgf and test cycles can be automatic or manual. With motorized Z axis and descending test head capable of workpiece detection, it is one of the most loaded technological Hardness tester. 15” industrial touch screen and PC based Horizon software added advantage for this equipment. Features and Benefits Load cell, closed loop, force feedback system Load range 3-3,000kgf (29N-29kN) Meets or exceeds ISO, ASTM and JIS standards Motorized Z axis (standard) Descending test head with automatic workpiece detection PC based Horizon hardness testing firmware and database file system, standard Large, adjustable 15” industrial touch screen Brinell option: optical – high resolution palm scanner with on screen auto read and fine tune adjustments of indentation Testing procedure and results storage on internal hard drive LAN, WLAN, USB-2, RS232, printer and DVI connectivity, standard On board built-in driver for (optional) motorized XY stage, standard Free definable test patterns case depth, traverse, free style, etc, optional Raise and lower up to 800kg specimen (standard) Model details EV-096-4060 3-3000kgf Rockwell, Superficial Rockwell, Brinell
Description
The model Evotech 4060 is a rigid, rock solid C-frame with supreme rigidity. The closed loop system based on a load cell and Rockwell, superficial Rockwell, Brinell, Ball indentation, HVT and HBT scales are part of testing capabilities. The test force ranges from 3kgf to 3,000kgf and test cycles can be automatic or manual. With motorized Z axis and descending test head capable of workpiece detection, it is one of the most loaded technological Hardness tester. 15” industrial touch screen and PC based Horizon software added advantage for this equipment. Features and Benefits Load cell, closed loop, force feedback system Load range 3-3,000kgf (29N-29kN) Meets or exceeds ISO, ASTM and JIS standards Motorized Z axis (standard) Descending test head with automatic workpiece detection PC based Horizon hardness testing firmware and database file system, standard Large, adjustable 15” industrial touch screen Brinell option: optical – high resolution palm scanner with on screen auto read and fine tune adjustments of indentation Testing procedure and results storage on internal hard drive LAN, WLAN, USB-2, RS232, printer and DVI connectivity, standard On board built-in driver for (optional) motorized XY stage, standard Free definable test patterns case depth, traverse, free style, etc, optional Raise and lower up to 800kg specimen (standard) Model details EV-096-4060 3-3000kgf Rockwell, Superficial Rockwell, Brinell

Suppliers

Company
Product
Description
Supplier Links
Indentation Hardness Testers - Model Evotech 4060 - Tinius Olsen, Inc.
Horsham, PA, United States
Indentation Hardness Testers
Model Evotech 4060
Indentation Hardness Testers Model Evotech 4060
The model Evotech 4060 is a rigid, rock solid C-frame with supreme rigidity. The closed loop system based on a load cell and Rockwell, superficial Rockwell, Brinell, Ball indentation, HVT and HBT scales are part of testing capabilities. The test force ranges from 3kgf to 3,000kgf and test cycles can be automatic or manual. With motorized Z axis and descending test head capable of workpiece detection, it is one of the most loaded technological Hardness tester. 15” industrial touch screen and PC based Horizon software added advantage for this equipment. Features and Benefits Load cell, closed loop, force feedback system Load range 3-3,000kgf (29N-29kN) Meets or exceeds ISO, ASTM and JIS standards Motorized Z axis (standard) Descending test head with automatic workpiece detection PC based Horizon hardness testing firmware and database file system, standard Large, adjustable 15” industrial touch screen Brinell option: optical – high resolution palm scanner with on screen auto read and fine tune adjustments of indentation Testing procedure and results storage on internal hard drive LAN, WLAN, USB-2, RS232, printer and DVI connectivity, standard On board built-in driver for (optional) motorized XY stage, standard Free definable test patterns case depth, traverse, free style, etc, optional Raise and lower up to 800kg specimen (standard) Model details EV-096-4060 3-3000kgf Rockwell, Superficial Rockwell, Brinell

The model Evotech 4060 is a rigid, rock solid C-frame with supreme rigidity. The closed loop system based on a load cell and Rockwell, superficial Rockwell, Brinell, Ball indentation, HVT and HBT scales are part of testing capabilities. The test force ranges from 3kgf to 3,000kgf and test cycles can be automatic or manual. With motorized Z axis and descending test head capable of workpiece detection, it is one of the most loaded technological Hardness tester. 15” industrial touch screen and PC based Horizon software added advantage for this equipment.

Features and Benefits

  • Load cell, closed loop, force feedback system
  • Load range 3-3,000kgf (29N-29kN)
  • Meets or exceeds ISO, ASTM and JIS standards
  • Motorized Z axis (standard)
  • Descending test head with automatic workpiece detection
  • PC based Horizon hardness testing firmware and database file system, standard
  • Large, adjustable 15” industrial touch screen
  • Brinell option: optical – high resolution palm scanner with on screen auto read and fine tune adjustments of indentation
  • Testing procedure and results storage on internal hard drive
  • LAN, WLAN, USB-2, RS232, printer and DVI connectivity, standard
  • On board built-in driver for (optional) motorized XY stage, standard
  • Free definable test patterns case depth, traverse, free style, etc, optional
  • Raise and lower up to 800kg specimen (standard) Model details EV-096-4060 3-3000kgf Rockwell, Superficial Rockwell, Brinell
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Hardness Testers
Product Number Model Evotech 4060
Product Name Indentation Hardness Testers
Test Brinell; Rockwell
Unlock Full Specs
to access all available technical data

Similar Products

Durometer - PCE-DX-AS - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Durometers
Test Load 1.27 kg (2.81 lbs)
View Details
Durometers - 8997974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details
Indentation Hardness Testers - Model Evotech 702* - Tinius Olsen, Inc.
Specs
Test Brinell; Rockwell; Vickers / Knoop
Test Method Superficial
Test Load 200 to 3000 kg (441 to 6615 lbs)
View Details