Tinius Olsen, Inc. Indentation Hardness Testers Model Evotech 702*

Description
The model Evotech 702* is a heavy duty, rock solid C-frame with supreme rigidity. The closed loop system based on a load cell and Rockwell, Superficial Rockwell, Vickers, Knoop, Brinell, Ball indentation, HVT and HBT scales are part of testing capabilities. The test force ranges from 200gf to 3000kgf and test cycles can be automatic or manual. With motorized 9 position turret, descending test head capable of workpiece detection, it is one of the most loaded technological hardness tester. 22” industrial touch screen and PC based Horizon software added advantage for this equipment. Features and Benefits Multi load cell, closed loop, force feedback system Load range 200gf-3000kgf (1.96-30kN) Meets or exceeds ISO, ASTM and JIS standards 9 position (turret) with visual LED process indicators Descending test head with automatic workpiece detection 18Mpx measurement camera & 18Mpx overview camera High definition optical system for images of 0.7x to 1000x magnification PC based Horizon Hardness testing firmware and database file system, standard Large, adjustable 22” industrial touch screen Automatic or manual focus, manual or fully automatic indent measurement, standard Testing procedure and results storage on embedded hard drive LAN, WLAN, USB-2, RS232, printer and DVI connectivity, standard On board built-in driver for (optional) motorized XY stage, standard Model details EV-091-7020 0.5-250kgf Rockwell, Vickers, Knoop, Brinell EV-091-7022 3-750kgf Rockwell, Vickers, Knoop, Brinell EV-091-7024 5-3000kgf Rockwell, Vickers, Knoop, Brinell EV-091-7026 3-3000kgf Rockwell, Brinell
Description
The model Evotech 702* is a heavy duty, rock solid C-frame with supreme rigidity. The closed loop system based on a load cell and Rockwell, Superficial Rockwell, Vickers, Knoop, Brinell, Ball indentation, HVT and HBT scales are part of testing capabilities. The test force ranges from 200gf to 3000kgf and test cycles can be automatic or manual. With motorized 9 position turret, descending test head capable of workpiece detection, it is one of the most loaded technological hardness tester. 22” industrial touch screen and PC based Horizon software added advantage for this equipment. Features and Benefits Multi load cell, closed loop, force feedback system Load range 200gf-3000kgf (1.96-30kN) Meets or exceeds ISO, ASTM and JIS standards 9 position (turret) with visual LED process indicators Descending test head with automatic workpiece detection 18Mpx measurement camera & 18Mpx overview camera High definition optical system for images of 0.7x to 1000x magnification PC based Horizon Hardness testing firmware and database file system, standard Large, adjustable 22” industrial touch screen Automatic or manual focus, manual or fully automatic indent measurement, standard Testing procedure and results storage on embedded hard drive LAN, WLAN, USB-2, RS232, printer and DVI connectivity, standard On board built-in driver for (optional) motorized XY stage, standard Model details EV-091-7020 0.5-250kgf Rockwell, Vickers, Knoop, Brinell EV-091-7022 3-750kgf Rockwell, Vickers, Knoop, Brinell EV-091-7024 5-3000kgf Rockwell, Vickers, Knoop, Brinell EV-091-7026 3-3000kgf Rockwell, Brinell

Suppliers

Company
Product
Description
Supplier Links
Indentation Hardness Testers - Model Evotech 702* - Tinius Olsen, Inc.
Horsham, PA, United States
Indentation Hardness Testers
Model Evotech 702*
Indentation Hardness Testers Model Evotech 702*
The model Evotech 702* is a heavy duty, rock solid C-frame with supreme rigidity. The closed loop system based on a load cell and Rockwell, Superficial Rockwell, Vickers, Knoop, Brinell, Ball indentation, HVT and HBT scales are part of testing capabilities. The test force ranges from 200gf to 3000kgf and test cycles can be automatic or manual. With motorized 9 position turret, descending test head capable of workpiece detection, it is one of the most loaded technological hardness tester. 22” industrial touch screen and PC based Horizon software added advantage for this equipment. Features and Benefits Multi load cell, closed loop, force feedback system Load range 200gf-3000kgf (1.96-30kN) Meets or exceeds ISO, ASTM and JIS standards 9 position (turret) with visual LED process indicators Descending test head with automatic workpiece detection 18Mpx measurement camera & 18Mpx overview camera High definition optical system for images of 0.7x to 1000x magnification PC based Horizon Hardness testing firmware and database file system, standard Large, adjustable 22” industrial touch screen Automatic or manual focus, manual or fully automatic indent measurement, standard Testing procedure and results storage on embedded hard drive LAN, WLAN, USB-2, RS232, printer and DVI connectivity, standard On board built-in driver for (optional) motorized XY stage, standard Model details EV-091-7020 0.5-250kgf Rockwell, Vickers, Knoop, Brinell EV-091-7022 3-750kgf Rockwell, Vickers, Knoop, Brinell EV-091-7024 5-3000kgf Rockwell, Vickers, Knoop, Brinell EV-091-7026 3-3000kgf Rockwell, Brinell

The model Evotech 702* is a heavy duty, rock solid C-frame with supreme rigidity. The closed loop system based on a load cell and Rockwell, Superficial Rockwell, Vickers, Knoop, Brinell, Ball indentation, HVT and HBT scales are part of testing capabilities. The test force ranges from 200gf to 3000kgf and test cycles can be automatic or manual. With motorized 9 position turret, descending test head capable of workpiece detection, it is one of the most loaded technological hardness tester. 22” industrial touch screen and PC based Horizon software added advantage for this equipment.

Features and Benefits

  • Multi load cell, closed loop, force feedback system
  • Load range 200gf-3000kgf (1.96-30kN)
  • Meets or exceeds ISO, ASTM and JIS standards
  • 9 position (turret) with visual LED process indicators
  • Descending test head with automatic workpiece detection
  • 18Mpx measurement camera & 18Mpx overview camera
  • High definition optical system for images of 0.7x to 1000x magnification
  • PC based Horizon Hardness testing firmware and database file system, standard
  • Large, adjustable 22” industrial touch screen
  • Automatic or manual focus, manual or fully automatic indent measurement, standard
  • Testing procedure and results storage on embedded hard drive
  • LAN, WLAN, USB-2, RS232, printer and DVI connectivity, standard
  • On board built-in driver for (optional) motorized XY stage, standard Model details EV-091-7020 0.5-250kgf Rockwell, Vickers, Knoop, Brinell
    EV-091-7022 3-750kgf Rockwell, Vickers, Knoop, Brinell
    EV-091-7024 5-3000kgf Rockwell, Vickers, Knoop, Brinell
    EV-091-7026 3-3000kgf Rockwell, Brinell
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Hardness Testers
Product Number Model Evotech 702*
Product Name Indentation Hardness Testers
Test Brinell; Rockwell; Vickers / Knoop
Unlock Full Specs
to access all available technical data

Similar Products

Durometer - PCE-DD-D - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Durometers
View Details
Durometers - 3320256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details
Instrumented Indentation Tester - Ultra Nanoindentation Tester (UNHT³) - Anton Paar
Specs
Mounting Handheld or Portable
Test Load 0.0102 kg (0.0225 lbs)
Sample Height 0.0100 cm (0.0039 inch)
View Details
Indentation Hardness Testers - Model Evotech 1020 - Tinius Olsen, Inc.
Specs
Test Brinell; Rockwell
Test Method Superficial
Test Load 1 to 250 kg (2.21 to 551 lbs)
View Details