Tinius Olsen, Inc. Indentation Hardness Testers Model Evotech 4030

Description
The model Evotech 4030 is a fully automatic Brinell testing system in a robust, rigid frame. It is equipped with a 6 position motorized turret, with 3 indenter positions, a laser positioning system and 2 objectives with ring lights and offers conversion to other Hardness scales and online statistics, as well as USB, LAN, W-LAN, RS232 data output. The system controls are managed via a simple-to-use 15” full color industrial touch screen, which will also display results and statistics. Features and Benefits Load cell, closed loop, force control Load range 31.25-3000kgf (306N-29kN) Meets or exceeds ISO, ASTM and JIS standards 15” full-color industrial touch screen CCD camera Simultaneous conversion to Rockwell, Vickers and Leeb rebound testing 6 position motorized turret; 3 indenters, 2 Brinell objectives with ring lights and 1 laser positioning system Horizon high performance PC-based camera indent measuring system. Automatic measurement of the indent on the industrial touch screen. Archive file, handle images and data on the tester or your network Model details EV-033-4030 31.25-3000kgf Brinell
Description
The model Evotech 4030 is a fully automatic Brinell testing system in a robust, rigid frame. It is equipped with a 6 position motorized turret, with 3 indenter positions, a laser positioning system and 2 objectives with ring lights and offers conversion to other Hardness scales and online statistics, as well as USB, LAN, W-LAN, RS232 data output. The system controls are managed via a simple-to-use 15” full color industrial touch screen, which will also display results and statistics. Features and Benefits Load cell, closed loop, force control Load range 31.25-3000kgf (306N-29kN) Meets or exceeds ISO, ASTM and JIS standards 15” full-color industrial touch screen CCD camera Simultaneous conversion to Rockwell, Vickers and Leeb rebound testing 6 position motorized turret; 3 indenters, 2 Brinell objectives with ring lights and 1 laser positioning system Horizon high performance PC-based camera indent measuring system. Automatic measurement of the indent on the industrial touch screen. Archive file, handle images and data on the tester or your network Model details EV-033-4030 31.25-3000kgf Brinell

Suppliers

Company
Product
Description
Supplier Links
Indentation Hardness Testers - Model Evotech 4030 - Tinius Olsen, Inc.
Horsham, PA, United States
Indentation Hardness Testers
Model Evotech 4030
Indentation Hardness Testers Model Evotech 4030
The model Evotech 4030 is a fully automatic Brinell testing system in a robust, rigid frame. It is equipped with a 6 position motorized turret, with 3 indenter positions, a laser positioning system and 2 objectives with ring lights and offers conversion to other Hardness scales and online statistics, as well as USB, LAN, W-LAN, RS232 data output. The system controls are managed via a simple-to-use 15” full color industrial touch screen, which will also display results and statistics. Features and Benefits Load cell, closed loop, force control Load range 31.25-3000kgf (306N-29kN) Meets or exceeds ISO, ASTM and JIS standards 15” full-color industrial touch screen CCD camera Simultaneous conversion to Rockwell, Vickers and Leeb rebound testing 6 position motorized turret; 3 indenters, 2 Brinell objectives with ring lights and 1 laser positioning system Horizon high performance PC-based camera indent measuring system. Automatic measurement of the indent on the industrial touch screen. Archive file, handle images and data on the tester or your network Model details EV-033-4030 31.25-3000kgf Brinell

The model Evotech 4030 is a fully automatic Brinell testing system in a robust, rigid frame. It is equipped with a 6 position motorized turret, with 3 indenter positions, a laser positioning system and 2 objectives with ring lights and offers conversion to other Hardness scales and online statistics, as well as USB, LAN, W-LAN, RS232 data output. The system controls are managed via a simple-to-use 15” full color industrial touch screen, which will also display results and statistics.

Features and Benefits

  • Load cell, closed loop, force control
  • Load range 31.25-3000kgf (306N-29kN)
  • Meets or exceeds ISO, ASTM and JIS standards
  • 15” full-color industrial touch screen
  • CCD camera
  • Simultaneous conversion to Rockwell, Vickers and Leeb rebound testing
  • 6 position motorized turret; 3 indenters, 2 Brinell objectives with ring lights and 1 laser positioning system
  • Horizon high performance PC-based camera indent measuring system. Automatic measurement of the indent on the industrial touch screen. Archive file, handle images and data on the tester or your network Model details EV-033-4030 31.25-3000kgf Brinell
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Hardness Testers
Product Number Model Evotech 4030
Product Name Indentation Hardness Testers
Test Brinell; Rockwell; Vickers / Knoop
Unlock Full Specs
to access all available technical data

Similar Products

Durometer - PCE-DD-D - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Durometers
View Details
Durometers - 1230926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details
Indentation Hardness Testers - Model Evotech 700* - Tinius Olsen, Inc.
Specs
Test Brinell; Rockwell; Vickers / Knoop
Test Load 200 to 3000 kg (441 to 6615 lbs)
View Details