Tinius Olsen, Inc. Indentation Hardness Testers Model Evotech 1320

Description
The model Evotech 1320 is a new generation of hardness testing instrument with protruding nose design. This long nose design allows you to reach as far as 150mm inside a bore or just on flat material similar to any other Rockwell hardness tester. A twin scale Rockwell machine that also provides Brinell testing. Easy to use, excellent workpiece overview. Test forces range from 1-187.5kgf, which means that even this basic model is equipped with Rockwell, Superficial Rockwell and Brinell load settings. System control is managed via a simple-to-use 6.5” full color industrial touchscreen. The touchscreen will also display results and statistics. Features and benefits Load cell, closed loop, force feedback system 150mm protruding nose, 200mm throat depth Load range 1-187.5kgf (9.8-1839N) Meets or exceeds ISO, ASTM and JIS standards Force(load) measurement at the indenter position Absolute linear applied test force, no lever construction 400mm workpiece height Power LED light in nose for bright sample illumination Removable workpiece clamp, with interchangeable inserts, clamps/holds sample firmly in position (optional) Industrial 6.5” touch screen ABS cover included, protecting machine base against falling objects Optional Brinell microscope package for Brinell measurement MODEL DETAILS EV-040-1320 3-150kgf Rockwell, Superficial Rockwell 1-187.5kgf Brinell (optional)
Description
The model Evotech 1320 is a new generation of hardness testing instrument with protruding nose design. This long nose design allows you to reach as far as 150mm inside a bore or just on flat material similar to any other Rockwell hardness tester. A twin scale Rockwell machine that also provides Brinell testing. Easy to use, excellent workpiece overview. Test forces range from 1-187.5kgf, which means that even this basic model is equipped with Rockwell, Superficial Rockwell and Brinell load settings. System control is managed via a simple-to-use 6.5” full color industrial touchscreen. The touchscreen will also display results and statistics. Features and benefits Load cell, closed loop, force feedback system 150mm protruding nose, 200mm throat depth Load range 1-187.5kgf (9.8-1839N) Meets or exceeds ISO, ASTM and JIS standards Force(load) measurement at the indenter position Absolute linear applied test force, no lever construction 400mm workpiece height Power LED light in nose for bright sample illumination Removable workpiece clamp, with interchangeable inserts, clamps/holds sample firmly in position (optional) Industrial 6.5” touch screen ABS cover included, protecting machine base against falling objects Optional Brinell microscope package for Brinell measurement MODEL DETAILS EV-040-1320 3-150kgf Rockwell, Superficial Rockwell 1-187.5kgf Brinell (optional)

Suppliers

Company
Product
Description
Supplier Links
Indentation Hardness Testers - Model Evotech 1320 - Tinius Olsen, Inc.
Horsham, PA, United States
Indentation Hardness Testers
Model Evotech 1320
Indentation Hardness Testers Model Evotech 1320
The model Evotech 1320 is a new generation of hardness testing instrument with protruding nose design. This long nose design allows you to reach as far as 150mm inside a bore or just on flat material similar to any other Rockwell hardness tester. A twin scale Rockwell machine that also provides Brinell testing. Easy to use, excellent workpiece overview. Test forces range from 1-187.5kgf, which means that even this basic model is equipped with Rockwell, Superficial Rockwell and Brinell load settings. System control is managed via a simple-to-use 6.5” full color industrial touchscreen. The touchscreen will also display results and statistics. Features and benefits Load cell, closed loop, force feedback system 150mm protruding nose, 200mm throat depth Load range 1-187.5kgf (9.8-1839N) Meets or exceeds ISO, ASTM and JIS standards Force(load) measurement at the indenter position Absolute linear applied test force, no lever construction 400mm workpiece height Power LED light in nose for bright sample illumination Removable workpiece clamp, with interchangeable inserts, clamps/holds sample firmly in position (optional) Industrial 6.5” touch screen ABS cover included, protecting machine base against falling objects Optional Brinell microscope package for Brinell measurement MODEL DETAILS EV-040-1320 3-150kgf Rockwell, Superficial Rockwell 1-187.5kgf Brinell (optional)

The model Evotech 1320 is a new generation of hardness testing instrument with protruding nose design. This long nose design allows you to reach as far as 150mm inside a bore or just on flat material similar to any other Rockwell hardness tester.
A twin scale Rockwell machine that also provides Brinell testing. Easy to use, excellent workpiece overview. Test forces range from 1-187.5kgf, which means that even this basic model is equipped with Rockwell, Superficial Rockwell and Brinell load settings. System control is managed via a simple-to-use 6.5” full color industrial touchscreen. The touchscreen will also display results and statistics.

Features and benefits

  • Load cell, closed loop, force feedback system
  • 150mm protruding nose, 200mm throat depth
  • Load range 1-187.5kgf (9.8-1839N)
  • Meets or exceeds ISO, ASTM and JIS standards
  • Force(load) measurement at the indenter position
  • Absolute linear applied test force, no lever construction
  • 400mm workpiece height
  • Power LED light in nose for bright sample illumination
  • Removable workpiece clamp, with interchangeable inserts, clamps/holds sample firmly in position (optional)
  • Industrial 6.5” touch screen
  • ABS cover included, protecting machine base against falling objects
  • Optional Brinell microscope package for Brinell measurement MODEL DETAILS EV-040-1320 3-150kgf Rockwell, Superficial Rockwell
    1-187.5kgf Brinell (optional)
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Hardness Testers
Product Number Model Evotech 1320
Product Name Indentation Hardness Testers
Test Brinell; Rockwell
Unlock Full Specs
to access all available technical data

Similar Products

Durometers - 6850937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details
Durometer - PCE-2800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Brinell; Durometers; Rockwell; Vickers / Knoop; Shore (HS), Leeb (HL)
View Details
LM-Series Microindentation Hardness Testing System - LM800 - LECO Corporation
Specs
Mounting Fixtured or Permanent
Test Vickers / Knoop
Test Method Micro
View Details
Indentation Hardness Testers - Model Evotech 705* - Tinius Olsen, Inc.
Specs
Test Brinell; Rockwell; Vickers / Knoop
Test Load 200 to 3000 kg (441 to 6615 lbs)
View Details