Tinius Olsen, Inc. Indentation Hardness Testers Model Evotech 1020

Description
The model Evotech 1020 combines today’s load application technology with a top class depth measuring system. Rockwell, Superficial Rockwell & Brinell scales are part of the machine’s capabilities. High accurate test results and fast operation make it the best in its class today. This model provides a smart user interface, easy to learn and with internal and external data storage options. Test forces range from 1-250kgf, which means that even this basic model is equipped with Rockwell, Superficial Rockwell and Brinell load settings. System control is managed via a simple-to-use 6.5in full color industrial touchscreen. The touchscreen will also display results and statistics. Features and benefits Loadcell, closed loop, force feedback system Load range 1-250kgf (9.8-2452N) Meets or exceeds ISO, ASTM and JIS standards Direct depth measurement on indenter shaft Depth reading tolerance 0.05μm Clamping nose to fix workpiece & indenter protection Integrated LED sample illumination Integrated industrial PC, windows 10 licensed Industrial 6.5” touch screen Multi USB, LAN, WLAN connectivity Massive full steel C-frame for best GR & R results Replaceable ABS bottom cover avoids body damage MODEL DETAILS EV-030-1020 3-150kgf Rockwell, Superficial Rockwell 1-250kgf Brinell (optional)
Description
The model Evotech 1020 combines today’s load application technology with a top class depth measuring system. Rockwell, Superficial Rockwell & Brinell scales are part of the machine’s capabilities. High accurate test results and fast operation make it the best in its class today. This model provides a smart user interface, easy to learn and with internal and external data storage options. Test forces range from 1-250kgf, which means that even this basic model is equipped with Rockwell, Superficial Rockwell and Brinell load settings. System control is managed via a simple-to-use 6.5in full color industrial touchscreen. The touchscreen will also display results and statistics. Features and benefits Loadcell, closed loop, force feedback system Load range 1-250kgf (9.8-2452N) Meets or exceeds ISO, ASTM and JIS standards Direct depth measurement on indenter shaft Depth reading tolerance 0.05μm Clamping nose to fix workpiece & indenter protection Integrated LED sample illumination Integrated industrial PC, windows 10 licensed Industrial 6.5” touch screen Multi USB, LAN, WLAN connectivity Massive full steel C-frame for best GR & R results Replaceable ABS bottom cover avoids body damage MODEL DETAILS EV-030-1020 3-150kgf Rockwell, Superficial Rockwell 1-250kgf Brinell (optional)

Suppliers

Company
Product
Description
Supplier Links
Indentation Hardness Testers - Model Evotech 1020 - Tinius Olsen, Inc.
Horsham, PA, United States
Indentation Hardness Testers
Model Evotech 1020
Indentation Hardness Testers Model Evotech 1020
The model Evotech 1020 combines today’s load application technology with a top class depth measuring system. Rockwell, Superficial Rockwell & Brinell scales are part of the machine’s capabilities. High accurate test results and fast operation make it the best in its class today. This model provides a smart user interface, easy to learn and with internal and external data storage options. Test forces range from 1-250kgf, which means that even this basic model is equipped with Rockwell, Superficial Rockwell and Brinell load settings. System control is managed via a simple-to-use 6.5in full color industrial touchscreen. The touchscreen will also display results and statistics. Features and benefits Loadcell, closed loop, force feedback system Load range 1-250kgf (9.8-2452N) Meets or exceeds ISO, ASTM and JIS standards Direct depth measurement on indenter shaft Depth reading tolerance 0.05μm Clamping nose to fix workpiece & indenter protection Integrated LED sample illumination Integrated industrial PC, windows 10 licensed Industrial 6.5” touch screen Multi USB, LAN, WLAN connectivity Massive full steel C-frame for best GR & R results Replaceable ABS bottom cover avoids body damage MODEL DETAILS EV-030-1020 3-150kgf Rockwell, Superficial Rockwell 1-250kgf Brinell (optional)

The model Evotech 1020 combines today’s load application technology with a top class depth measuring system. Rockwell, Superficial Rockwell & Brinell scales are part of the machine’s capabilities. High accurate test results and fast operation make it the best in its class today. This model provides a smart user interface, easy to learn and with internal and external data storage options. Test forces range from 1-250kgf, which means that even this basic model is equipped with Rockwell, Superficial Rockwell and Brinell load settings. System control is managed via a simple-to-use 6.5in full color industrial touchscreen. The touchscreen will also display results and statistics.

Features and benefits

  • Loadcell, closed loop, force feedback system
  • Load range 1-250kgf (9.8-2452N)
  • Meets or exceeds ISO, ASTM and JIS standards
  • Direct depth measurement on indenter shaft
  • Depth reading tolerance 0.05μm
  • Clamping nose to fix workpiece & indenter protection
  • Integrated LED sample illumination
  • Integrated industrial PC, windows 10 licensed
  • Industrial 6.5” touch screen
  • Multi USB, LAN, WLAN connectivity
  • Massive full steel C-frame for best GR & R results
  • Replaceable ABS bottom cover avoids body damage MODEL DETAILS EV-030-1020 3-150kgf Rockwell, Superficial Rockwell
    1-250kgf Brinell (optional)
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Hardness Testers
Product Number Model Evotech 1020
Product Name Indentation Hardness Testers
Test Brinell; Rockwell
Unlock Full Specs
to access all available technical data

Similar Products

Durometer - PCE-DDO 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Durometers
View Details
Durometers - 3320256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details
Indentation Hardness Testers - Model Evotech 1330 - Tinius Olsen, Inc.
Specs
Test Brinell; Rockwell
Test Method Superficial
Test Load 150 kg (331 lbs)
View Details