Tinius Olsen, Inc. Indentation Hardness Testers Model Evotech 1330

Description
The model Evotech 1330 is a new generation of hardness testing instrument with protruding nose design. This long nose design allows you to reach as far as 150mm inside a bore or just on flat material similar to any other Rockwell hardness tester. A twin scale Rockwell machine that also provides Brinell testing. Easy to use, excellent workpiece overview. Test forces range from 1-187.5kgf, which means that even this basic model is equipped with Rockwell, Superficial Rockwell and Brinell load settings. System control is managed via a simple-to-use 8.5” full color industrial touchscreen. The touchscreen will also display results and statistics. Features and benefits Load cell, closed loop, force feedback system 150mm protruding nose, 200mm throat depth Load range 1-187.5kgf (9.8-1839N) Meets or exceeds ISO, ASTM and JIS standards Force(load) measurement at the indenter position Absolute linear applied test force, no lever construction Hysteresis free mechanical system 400mm workpiece height Motorized spindle for fully automatic clamping & testing (optional) Power LED light in nose for bright sample illumination Removable workpiece clamp, with interchangeable inserts, clamps/holds sample firmly in position (optional) Integrated high performance system controller, mSSD hard drive storage Industrial 8.5” touch screen LAN, W-LAN, USB connectivity Wireless keyboard & mouse ABS cover included, protecting machine base against falling objects Optional palm scanner for automatic Brinell measurement MODEL DETAILS EV-040-1330 3-150kgf Rockwell, Superficial Rockwell 1-187.5kgf Brinell (optional)
Description
The model Evotech 1330 is a new generation of hardness testing instrument with protruding nose design. This long nose design allows you to reach as far as 150mm inside a bore or just on flat material similar to any other Rockwell hardness tester. A twin scale Rockwell machine that also provides Brinell testing. Easy to use, excellent workpiece overview. Test forces range from 1-187.5kgf, which means that even this basic model is equipped with Rockwell, Superficial Rockwell and Brinell load settings. System control is managed via a simple-to-use 8.5” full color industrial touchscreen. The touchscreen will also display results and statistics. Features and benefits Load cell, closed loop, force feedback system 150mm protruding nose, 200mm throat depth Load range 1-187.5kgf (9.8-1839N) Meets or exceeds ISO, ASTM and JIS standards Force(load) measurement at the indenter position Absolute linear applied test force, no lever construction Hysteresis free mechanical system 400mm workpiece height Motorized spindle for fully automatic clamping & testing (optional) Power LED light in nose for bright sample illumination Removable workpiece clamp, with interchangeable inserts, clamps/holds sample firmly in position (optional) Integrated high performance system controller, mSSD hard drive storage Industrial 8.5” touch screen LAN, W-LAN, USB connectivity Wireless keyboard & mouse ABS cover included, protecting machine base against falling objects Optional palm scanner for automatic Brinell measurement MODEL DETAILS EV-040-1330 3-150kgf Rockwell, Superficial Rockwell 1-187.5kgf Brinell (optional)

Suppliers

Company
Product
Description
Supplier Links
Indentation Hardness Testers - Model Evotech 1330 - Tinius Olsen, Inc.
Horsham, PA, United States
Indentation Hardness Testers
Model Evotech 1330
Indentation Hardness Testers Model Evotech 1330
The model Evotech 1330 is a new generation of hardness testing instrument with protruding nose design. This long nose design allows you to reach as far as 150mm inside a bore or just on flat material similar to any other Rockwell hardness tester. A twin scale Rockwell machine that also provides Brinell testing. Easy to use, excellent workpiece overview. Test forces range from 1-187.5kgf, which means that even this basic model is equipped with Rockwell, Superficial Rockwell and Brinell load settings. System control is managed via a simple-to-use 8.5” full color industrial touchscreen. The touchscreen will also display results and statistics. Features and benefits Load cell, closed loop, force feedback system 150mm protruding nose, 200mm throat depth Load range 1-187.5kgf (9.8-1839N) Meets or exceeds ISO, ASTM and JIS standards Force(load) measurement at the indenter position Absolute linear applied test force, no lever construction Hysteresis free mechanical system 400mm workpiece height Motorized spindle for fully automatic clamping & testing (optional) Power LED light in nose for bright sample illumination Removable workpiece clamp, with interchangeable inserts, clamps/holds sample firmly in position (optional) Integrated high performance system controller, mSSD hard drive storage Industrial 8.5” touch screen LAN, W-LAN, USB connectivity Wireless keyboard & mouse ABS cover included, protecting machine base against falling objects Optional palm scanner for automatic Brinell measurement MODEL DETAILS EV-040-1330 3-150kgf Rockwell, Superficial Rockwell 1-187.5kgf Brinell (optional)

The model Evotech 1330 is a new generation of hardness testing instrument with protruding nose design. This long nose design allows you to reach as far as 150mm inside a bore or just on flat material similar to any other Rockwell hardness tester.
A twin scale Rockwell machine that also provides Brinell testing. Easy to use, excellent workpiece overview. Test forces range from 1-187.5kgf, which means that even this basic model is equipped with Rockwell, Superficial Rockwell and Brinell load settings. System control is managed via a simple-to-use 8.5” full color industrial touchscreen. The touchscreen will also display results and statistics.

Features and benefits

  • Load cell, closed loop, force feedback system
  • 150mm protruding nose, 200mm throat depth
  • Load range 1-187.5kgf (9.8-1839N)
  • Meets or exceeds ISO, ASTM and JIS standards
  • Force(load) measurement at the indenter position
  • Absolute linear applied test force, no lever construction
  • Hysteresis free mechanical system
  • 400mm workpiece height
  • Motorized spindle for fully automatic clamping & testing (optional)
  • Power LED light in nose for bright sample illumination
  • Removable workpiece clamp, with interchangeable inserts, clamps/holds sample firmly in position (optional)
  • Integrated high performance system controller, mSSD hard drive storage
  • Industrial 8.5” touch screen
  • LAN, W-LAN, USB connectivity
  • Wireless keyboard & mouse
  • ABS cover included, protecting machine base against falling objects
  • Optional palm scanner for automatic Brinell measurement MODEL DETAILS EV-040-1330 3-150kgf Rockwell, Superficial Rockwell
    1-187.5kgf Brinell (optional)
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Hardness Testers
Product Number Model Evotech 1330
Product Name Indentation Hardness Testers
Test Brinell; Rockwell
Unlock Full Specs
to access all available technical data

Similar Products

Metal Hardness Testing Durometer - PCE-900 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Brinell; Durometers; Rockwell; Vickers / Knoop; Shore (HSD)
View Details
Durometers - 8997974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details
Instrumented Indentation Tester - Nanoindentation (NHT³) - Anton Paar
Specs
Mounting Handheld or Portable
Test Load 0.0510 kg (0.1124 lbs)
Sample Height 0.0200 cm (0.0079 inch)
View Details
High precision Hardness Tester - ET3 - Johnson and Allen, Ltd.
Specs
Mounting Handheld or Portable
Test Brinell; Rockwell; Vickers / Knoop
View Details