Thornton Plastics 25 Dram (3.13oz) 25

Description
Inside Opening Diameter: 1- 1/2" Case Count: 336
Description
Inside Opening Diameter: 1- 1/2" Case Count: 336

Suppliers

Company
Product
Description
Supplier Links
25 Dram (3.13oz) - 25 - Thornton Plastics
Salt Lake City, UT, USA
25 Dram (3.13oz)
25
25 Dram (3.13oz) 25
Inside Opening Diameter: 1- 1/2" Case Count: 336

Inside Opening Diameter: 1- 1/2"
Case Count: 336

25 Dram (3.13oz) - 25 - Thornton Plastics
Salt Lake City, UT, USA
25 Dram (3.13oz)
25
25 Dram (3.13oz) 25
Inside Opening Diameter: 1- 1/2" Case Count: 336

Inside Opening Diameter: 1- 1/2"
Case Count: 336

Supplier's Site

Technical Specifications

  Thornton Plastics
Product Category Vials
Product Number 25
Product Name 25 Dram (3.13oz)
Body Material Clear polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-120 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 44.36 cc (2.71 cubic inches)
View Details
Glass Ampoules and Ampoule Vials -  - Accu-Glass
Specs
Outer Diameter 6 to 7 mm (0.2362 to 0.2756 inches)
View Details
Ampoules -  - Fredericks Company - Televac
Fredericks Company - Televac
Specs
Mouth Type Standard (optional feature); Wide (optional feature)
Connection Type Crimp (optional feature); Snap Seal (optional feature); Snap Ring (optional feature)
Body Material Pyrex, Soda Lime, N51A, Kovar
View Details
40 Dram (5oz) - 40PC - Thornton Plastics
Thornton Plastics
Specs
Body Material Clear polystyrene
Volume 148 cc (9.02 cubic inches)
Dram 40 fl drams
View Details