Thornton Plastics 1/2 oz Thick Wall 43mm (24ml) 1/2-43-CPS

Description
Inside Opening Diameter: 1.41 " Case Count: 1290
Description
Inside Opening Diameter: 1.41 " Case Count: 1290

Suppliers

Company
Product
Description
Supplier Links
1/2 oz Thick Wall 43mm (24ml) - 1/2-43-CPS - Thornton Plastics
Salt Lake City, UT, USA
1/2 oz Thick Wall 43mm (24ml)
1/2-43-CPS
1/2 oz Thick Wall 43mm (24ml) 1/2-43-CPS
Inside Opening Diameter: 1.41 " Case Count: 1290

Inside Opening Diameter: 1.41 "
Case Count: 1290

Supplier's Site

Technical Specifications

  Thornton Plastics
Product Category Vials
Product Number 1/2-43-CPS
Product Name 1/2 oz Thick Wall 43mm (24ml)
Body Material Clear polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-120 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 44.36 cc (2.71 cubic inches)
View Details
12 Dram (1.50oz) - 12PC - Thornton Plastics
Thornton Plastics
Specs
Body Material Clear polystyrene
Volume 44.36 cc (2.71 cubic inches)
Dram 12 fl drams
View Details
Patent Lip Vial (Short Style) - S900 4 - Acme Vial & Glass Company, Inc.
Acme Vial & Glass Company, Inc.
Specs
Mouth Type Standard
Connection Type Cork Size 5
Dram 4 fl drams
View Details
Screw Cap for Vials; Part Numbers 29294 & 29296, 1,000/Bag - 29295 - Qosina Corp.
Specs
Mouth Type Standard
Connection Type Screw
Body Material Polypropylene
View Details