Savillex 15 mL Purillex PFA Vial, Pre-Sterilized 271-01-015-20-A

Description
Savillex offers a range of Purillex® vials in support of process validation through stability testing programs. Vials range from 3 mL up to 15 mL and are available pre-sterilized, ready-to-use. Pre-sterilized (autoclaved), RTU. Suitable for process validation studies. Produced using the same resin manufacturer and grade as our Purillex® bioprocess bottles. Full lot certification. Minimum order quantities apply.
Description
Savillex offers a range of Purillex® vials in support of process validation through stability testing programs. Vials range from 3 mL up to 15 mL and are available pre-sterilized, ready-to-use. Pre-sterilized (autoclaved), RTU. Suitable for process validation studies. Produced using the same resin manufacturer and grade as our Purillex® bioprocess bottles. Full lot certification. Minimum order quantities apply.

Suppliers

Company
Product
Description
Supplier Links
15 mL Purillex PFA Vial, Pre-Sterilized - 271-01-015-20-A - Savillex
Eden Prairie, MN, United States
15 mL Purillex PFA Vial, Pre-Sterilized
271-01-015-20-A
15 mL Purillex PFA Vial, Pre-Sterilized 271-01-015-20-A
Savillex offers a range of Purillex® vials in support of process validation through stability testing programs. Vials range from 3 mL up to 15 mL and are available pre-sterilized, ready-to-use. Pre-sterilized (autoclaved), RTU. Suitable for process validation studies. Produced using the same resin manufacturer and grade as our Purillex® bioprocess bottles. Full lot certification. Minimum order quantities apply.

Savillex offers a range of Purillex® vials in support of process validation through stability testing programs. Vials range from 3 mL up to 15 mL and are available pre-sterilized, ready-to-use.

  • Pre-sterilized (autoclaved), RTU.
  • Suitable for process validation studies.
  • Produced using the same resin manufacturer and grade as our Purillex® bioprocess bottles.
  • Full lot certification.
  • Minimum order quantities apply.
Supplier's Site

Technical Specifications

  Savillex
Product Category Vials
Product Number 271-01-015-20-A
Product Name 15 mL Purillex PFA Vial, Pre-Sterilized
Mouth Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-120 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 44.36 cc (2.71 cubic inches)
View Details
VIAL, 24 X 62 MM GLASS -  - CANNON Instrument Company
CANNON Instrument Company
Specs
Body Material Glass
Outer Diameter 24 mm (0.9449 inches)
Height 62 mm (2.44 inches)
View Details
7 mL Purillex PFA Vial, Pre-Sterilized - 271-01-007-20-A - Savillex
Specs
Mouth Type Standard
Connection Type Screw
Volume 7 cc (0.4272 cubic inches)
View Details
2 oz Thick Wall 53mm (80ml) - 2-53-TW-CPS - Thornton Plastics
Specs
Body Material Clear polystyrene
Finish (#/#) 53mm-400
Volume 59.15 cc (3.61 cubic inches)
View Details