Thornton Plastics Datasheets for Vials
Vials are small glass bottles used for storage.
Vials: Learn more
| Product Name | Notes |
|---|---|
| Inside Opening Diameter: 1" Case Count: 100 | |
| Inside Opening Diameter: 1" Case Count: 715 | |
| Inside Opening Diameter: 1" Case Count: 910 | |
| Inside Opening Diameter: 1- 1/2" Case Count: 100 | |
| Inside Opening Diameter: 1- 1/2" Case Count: 336 | |
| Inside Opening Diameter: 1- 1/8" Case Count: 100 | |
| Inside Opening Diameter: 1- 1/8" Case Count: 410 | |
| Inside Opening Diameter: 1- 1/8" Case Count: 530 | |
| Inside Opening Diameter: 1- 7/8" Case Count: 100 | |
| Inside Opening Diameter: 1- 7/8" Case Count: 180 | |
| Inside Opening Diameter: 1- 7/8" Case Count: 240 | |
| Inside Opening Diameter: 1.02 " Case Count: 1152 | |
| Inside Opening Diameter: 1.03 " Case Count: 1300 | |
| Inside Opening Diameter: 1.03 " Case Count: 1540 | |
| Inside Opening Diameter: 1.07 " Case Count: 1440 | |
| Inside Opening Diameter: 1.07 " Case Count: 900 | |
| Inside Opening Diameter: 1.28 " Case Count: 735 | |
| Inside Opening Diameter: 1.29 " Case Count: 525 | |
| Inside Opening Diameter: 1.41 " Case Count: 1290 | |
| Inside Opening Diameter: 1.45 " Case Count: 690 | |
| Inside Opening Diameter: 1.86 " Case Count: 240 | |
| Inside Opening Diameter: 10/16 " Case Count: 100 | |
| Inside Opening Diameter: 10/16 " Case Count: 1300 | |
| Inside Opening Diameter: 10/16 " Case Count: 900 | |
| Inside Opening Diameter: 13/16 " Case Count: 100 | |
| Inside Opening Diameter: 13/16 " Case Count: 1200 | |
| Inside Opening Diameter: 13/16 " Case Count: 1700 | |
| Inside Opening Diameter: 3.05 " Case Count: 546 |