Thornton Plastics 20 Dram (2.50oz) 20

Description
Inside Opening Diameter: 1- 1/8" Case Count: 410
Description
Inside Opening Diameter: 1- 1/8" Case Count: 410

Suppliers

Company
Product
Description
Supplier Links
20 Dram (2.50oz) - 20 - Thornton Plastics
Salt Lake City, UT, USA
20 Dram (2.50oz)
20
20 Dram (2.50oz) 20
Inside Opening Diameter: 1- 1/8" Case Count: 410

Inside Opening Diameter: 1- 1/8"
Case Count: 410

20 Dram (2.50oz) - 20 - Thornton Plastics
Salt Lake City, UT, USA
20 Dram (2.50oz)
20
20 Dram (2.50oz) 20
Inside Opening Diameter: 1- 1/8" Case Count: 410

Inside Opening Diameter: 1- 1/8"
Case Count: 410

Supplier's Site

Technical Specifications

  Thornton Plastics
Product Category Vials
Product Number 20
Product Name 20 Dram (2.50oz)
Body Material Clear polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-50 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 18.63 cc (1.14 cubic inches)
View Details
VIAL, 24 X 62 MM GLASS -  - CANNON Instrument Company
CANNON Instrument Company
Specs
Body Material Glass
Outer Diameter 24 mm (0.9449 inches)
Height 62 mm (2.44 inches)
View Details
15 mL Purillex PFA Vial - 271-01-015-20 - Savillex
Specs
Mouth Type Standard
Connection Type Screw
Volume 15 cc (0.9154 cubic inches)
View Details
20 Dram (2.50oz) - 20PC - Thornton Plastics
Thornton Plastics
Specs
Body Material Clear polystyrene
Volume 73.93 cc (4.51 cubic inches)
Dram 20 fl drams
View Details