Thornton Plastics 1 oz Regular Wall 38mm (42ml) 1-38-CPS

Description
Inside Opening Diameter: 1.28 " Case Count: 735
Description
Inside Opening Diameter: 1.28 " Case Count: 735

Suppliers

Company
Product
Description
Supplier Links
1 oz Regular Wall 38mm (42ml) - 1-38-CPS - Thornton Plastics
Salt Lake City, UT, USA
1 oz Regular Wall 38mm (42ml)
1-38-CPS
1 oz Regular Wall 38mm (42ml) 1-38-CPS
Inside Opening Diameter: 1.28 " Case Count: 735

Inside Opening Diameter: 1.28 "
Case Count: 735

Supplier's Site

Technical Specifications

  Thornton Plastics
Product Category Vials
Product Number 1-38-CPS
Product Name 1 oz Regular Wall 38mm (42ml)
Body Material Clear polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-70 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 26.02 cc (1.59 cubic inches)
View Details
Glass Ampoules and Ampoule Vials -  - Accu-Glass
Specs
Outer Diameter 6 to 7 mm (0.2362 to 0.2756 inches)
View Details
Ampoules -  - Fredericks Company - Televac
Fredericks Company - Televac
Specs
Mouth Type Standard (optional feature); Wide (optional feature)
Connection Type Crimp (optional feature); Snap Seal (optional feature); Snap Ring (optional feature)
Body Material Pyrex, Soda Lime, N51A, Kovar
View Details
1 oz Thick Wall 43mm (40ml) - 1-43-TW-CPS - Thornton Plastics
Specs
Body Material Clear polystyrene
Finish (#/#) 43mm-400
Volume 29.57 cc (1.8 cubic inches)
View Details