Thinklogical KVM Switches OriginKVM 3125

Description
KVM Switch- 1 User controls up to 3 CPUs The Thinklogical OriginKVM 3125 is a high performance KVM switch that enables one user station to access and switch between three multi-platform computers or servers. The OriginKVM improves operational productivity, from the simplest to the most complex requirements and for a variety of applications; such as hardware/software development and testing labs, network server management, and multi-workstation operation. Features: Supports two video channels, either single-link or dual-link DVI Supports USB HID devices such as keyboards, mice, tablets, and touchscreens Dedicated USB 2.0 port for drives Internal universal power supply Switching via front panel buttons, hotkeys, external remote, or OBC (out-of-band control) menu Supports any mix of computers- UNIX, Linux, Windows 2000/XP/Vista/7,or Open VMS Second video channel, audio, serial, and USB 2.0 can be switched independently from video channel one and USB HID Uses standard copper cabling
Datasheet
Description
KVM Switch- 1 User controls up to 3 CPUs The Thinklogical OriginKVM 3125 is a high performance KVM switch that enables one user station to access and switch between three multi-platform computers or servers. The OriginKVM improves operational productivity, from the simplest to the most complex requirements and for a variety of applications; such as hardware/software development and testing labs, network server management, and multi-workstation operation. Features: Supports two video channels, either single-link or dual-link DVI Supports USB HID devices such as keyboards, mice, tablets, and touchscreens Dedicated USB 2.0 port for drives Internal universal power supply Switching via front panel buttons, hotkeys, external remote, or OBC (out-of-band control) menu Supports any mix of computers- UNIX, Linux, Windows 2000/XP/Vista/7,or Open VMS Second video channel, audio, serial, and USB 2.0 can be switched independently from video channel one and USB HID Uses standard copper cabling
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KVM Switches - OriginKVM 3125 - Thinklogical
Milford, CT, USA
KVM Switches
OriginKVM 3125
KVM Switches OriginKVM 3125
KVM Switch- 1 User controls up to 3 CPUs The Thinklogical OriginKVM 3125 is a high performance KVM switch that enables one user station to access and switch between three multi-platform computers or servers. The OriginKVM improves operational productivity, from the simplest to the most complex requirements and for a variety of applications; such as hardware/software development and testing labs, network server management, and multi-workstation operation. Features: Supports two video channels, either single-link or dual-link DVI Supports USB HID devices such as keyboards, mice, tablets, and touchscreens Dedicated USB 2.0 port for drives Internal universal power supply Switching via front panel buttons, hotkeys, external remote, or OBC (out-of-band control) menu Supports any mix of computers- UNIX, Linux, Windows 2000/XP/Vista/7,or Open VMS Second video channel, audio, serial, and USB 2.0 can be switched independently from video channel one and USB HID Uses standard copper cabling

KVM Switch- 1 User controls up to 3 CPUs

The Thinklogical OriginKVM 3125 is a high performance KVM switch that enables one user station to access and switch between three multi-platform computers or servers. The OriginKVM improves operational productivity, from the simplest to the most complex requirements and for a variety of applications; such as hardware/software development and testing labs, network server management, and multi-workstation operation.

Features:

  • Supports two video channels, either single-link or dual-link DVI
  • Supports USB HID devices such as keyboards, mice, tablets, and touchscreens
  • Dedicated USB 2.0 port for drives
  • Internal universal power supply
  • Switching via front panel buttons, hotkeys, external remote, or OBC (out-of-band control) menu
  • Supports any mix of computers- UNIX, Linux, Windows 2000/XP/Vista/7,or Open VMS
  • Second video channel, audio, serial, and USB 2.0 can be switched independently from video channel one and USB HID
  • Uses standard copper cabling
Supplier's Site Datasheet

Technical Specifications

  Thinklogical
Product Category KVM Switches
Product Number OriginKVM 3125
Product Name KVM Switches
Number of Computers 3
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
4-Port USB KVM Switch Kit - TK-407K  (Version v1.3R) - TRENDnet Inc.
Specs
Number of Computers 4
Features AutoScan; Hot Key Switching
View Details
KVM Switches - OriginKVM 8250 - Thinklogical
Specs
Number of Computers 8
Number of Users 2
Features USB Port
View Details