Electro Standards Laboratories Remotely Controllable Special Interface Model 4875

Description
The PathWay® Model 4875 AB switch allows access to either of two computer/servers from a single set of KVM devices Keyboard, monitor, and mouse devices are connected to the Common set of ports, and the computer/servers are connected to the A and B set of ports Switch position can be controlled manually via front panel pushbutton, or remotely via a simple contact closure connected to the RJ45 Remote port Remote switching can be achieved by connecting to any of the optional remote units: Model 4856 Single Channel Console Remote (Cat. # 302074), Model 4857 Dual Channel Console Remote (Cat. # 304073), or the Model 4855 16 Channel Area Remote unit (Cat. # 302071). Switch position status is displayed by front-panel LEDs PS/2 mouse port emulation Video port signals are regenerated Video resolution up to 1920 x 1440 Video bandwidth 200 MHz Custom RS422 keyboard port Mouse, Monitor & Keyboard all switched simultaneously Supports hot plugging the mouse port Switch via pushbutton or remotely via contact closure
Datasheet
Description
The PathWay® Model 4875 AB switch allows access to either of two computer/servers from a single set of KVM devices Keyboard, monitor, and mouse devices are connected to the Common set of ports, and the computer/servers are connected to the A and B set of ports Switch position can be controlled manually via front panel pushbutton, or remotely via a simple contact closure connected to the RJ45 Remote port Remote switching can be achieved by connecting to any of the optional remote units: Model 4856 Single Channel Console Remote (Cat. # 302074), Model 4857 Dual Channel Console Remote (Cat. # 304073), or the Model 4855 16 Channel Area Remote unit (Cat. # 302071). Switch position status is displayed by front-panel LEDs PS/2 mouse port emulation Video port signals are regenerated Video resolution up to 1920 x 1440 Video bandwidth 200 MHz Custom RS422 keyboard port Mouse, Monitor & Keyboard all switched simultaneously Supports hot plugging the mouse port Switch via pushbutton or remotely via contact closure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remotely Controllable Special Interface - Model 4875 - Electro Standards Laboratories
Cranston, RI, USA
Remotely Controllable Special Interface
Model 4875
Remotely Controllable Special Interface Model 4875
The PathWay® Model 4875 AB switch allows access to either of two computer/servers from a single set of KVM devices Keyboard, monitor, and mouse devices are connected to the Common set of ports, and the computer/servers are connected to the A and B set of ports Switch position can be controlled manually via front panel pushbutton, or remotely via a simple contact closure connected to the RJ45 Remote port Remote switching can be achieved by connecting to any of the optional remote units: Model 4856 Single Channel Console Remote (Cat. # 302074), Model 4857 Dual Channel Console Remote (Cat. # 304073), or the Model 4855 16 Channel Area Remote unit (Cat. # 302071). Switch position status is displayed by front-panel LEDs PS/2 mouse port emulation Video port signals are regenerated Video resolution up to 1920 x 1440 Video bandwidth 200 MHz Custom RS422 keyboard port Mouse, Monitor & Keyboard all switched simultaneously Supports hot plugging the mouse port Switch via pushbutton or remotely via contact closure
  • The PathWay® Model 4875 AB switch allows access to either of two computer/servers from a single set of KVM devices
  • Keyboard, monitor, and mouse devices are connected to the Common set of ports, and the computer/servers are connected to the A and B set of ports
  • Switch position can be controlled manually via front panel pushbutton, or remotely via a simple contact closure connected to the RJ45 Remote port
  • Remote switching can be achieved by connecting to any of the optional remote units: Model 4856 Single Channel Console Remote (Cat. # 302074), Model 4857 Dual Channel Console Remote (Cat. # 304073), or the Model 4855 16 Channel Area Remote unit (Cat. # 302071).
  • Switch position status is displayed by front-panel LEDs
  • PS/2 mouse port emulation
  • Video port signals are regenerated
  • Video resolution up to 1920 x 1440
  • Video bandwidth 200 MHz
  • Custom RS422 keyboard port
  • Mouse, Monitor & Keyboard all switched simultaneously
  • Supports hot plugging the mouse port
  • Switch via pushbutton or remotely via contact closure
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category KVM Switches
Product Number Model 4875
Product Name Remotely Controllable Special Interface
Number of Computers 2
Number of Users 1
Platform PC
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
KVM Switches - 8988361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Computers 2
Features USB Port
Monitor Resolution 1920 x 1200
View Details
KVM Switches (Keyboard Video Mouse) - 95-B032-VUA4-ND - DigiKey
Specs
Features Integrated Keyboard; Integrated Monitor; USB Port
View Details
PS/2 Keyboard, VGA Monitor & PS/2 Mouse - Model 8407 - Electro Standards Laboratories
Specs
Number of Computers 2
Number of Users 1
Platform PC; PS/2 Computers
View Details