Thinklogical KVM Routers VX40

Description
Routing Video and Peripheral Signals The VX40 is a compact, high performance modular router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. This highly reliable and resilient router is expandable from 5 x 5 up to 80 x 80. In addition, the switch can also be configured for bi-directional switching and routing of data and video, up to 40 x 40. This allows for flexible deployment configurations for a variety of small to medium sized computing environments. Fiber Optic Non-Blocking Matrix Switch Configurations include; up to 80 x 80 directional switching or – up to 40 x 40 duplex ports for bi-directional, non-blocking switching and routing Compatible with Velocity KVM and Video Extenders from Thinklogical Each Video Connection Supports 6.25 Gbps Features: Redundant Controller Card (optional) 80 Directional Fiber Matrix Switch Configurations include; up to 80 x 80 directional switching – or – p to 40 x 40 duplex ports for bi-directional switching Control/Administrati on X4 Configurator GUI Included Multicasting and Macros Supported SNMP Control Protocol Controllable via LAN or Serial Connection Single Fan Tray with Annunciator Port (for Alarms) Hot Swappable Protocol Agnostic 5 Port Scalability for In and Out Cards, Hot Swappable Each Connection is 6.25 Gbps Redundant, Current Sharing Power Supply Modules, Hot Swappable Single-mode and Multi-mode Capability Compatible with Velocity KVM and Video Extenders from Thinklogical
Datasheet
Description
Routing Video and Peripheral Signals The VX40 is a compact, high performance modular router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. This highly reliable and resilient router is expandable from 5 x 5 up to 80 x 80. In addition, the switch can also be configured for bi-directional switching and routing of data and video, up to 40 x 40. This allows for flexible deployment configurations for a variety of small to medium sized computing environments. Fiber Optic Non-Blocking Matrix Switch Configurations include; up to 80 x 80 directional switching or – up to 40 x 40 duplex ports for bi-directional, non-blocking switching and routing Compatible with Velocity KVM and Video Extenders from Thinklogical Each Video Connection Supports 6.25 Gbps Features: Redundant Controller Card (optional) 80 Directional Fiber Matrix Switch Configurations include; up to 80 x 80 directional switching – or – p to 40 x 40 duplex ports for bi-directional switching Control/Administrati on X4 Configurator GUI Included Multicasting and Macros Supported SNMP Control Protocol Controllable via LAN or Serial Connection Single Fan Tray with Annunciator Port (for Alarms) Hot Swappable Protocol Agnostic 5 Port Scalability for In and Out Cards, Hot Swappable Each Connection is 6.25 Gbps Redundant, Current Sharing Power Supply Modules, Hot Swappable Single-mode and Multi-mode Capability Compatible with Velocity KVM and Video Extenders from Thinklogical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KVM Routers - VX40 - Thinklogical
Milford, CT, USA
KVM Routers
VX40
KVM Routers VX40
Routing Video and Peripheral Signals The VX40 is a compact, high performance modular router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. This highly reliable and resilient router is expandable from 5 x 5 up to 80 x 80. In addition, the switch can also be configured for bi-directional switching and routing of data and video, up to 40 x 40. This allows for flexible deployment configurations for a variety of small to medium sized computing environments. Fiber Optic Non-Blocking Matrix Switch Configurations include; up to 80 x 80 directional switching or – up to 40 x 40 duplex ports for bi-directional, non-blocking switching and routing Compatible with Velocity KVM and Video Extenders from Thinklogical Each Video Connection Supports 6.25 Gbps Features: Redundant Controller Card (optional) 80 Directional Fiber Matrix Switch Configurations include; up to 80 x 80 directional switching – or – p to 40 x 40 duplex ports for bi-directional switching Control/Administrati on X4 Configurator GUI Included Multicasting and Macros Supported SNMP Control Protocol Controllable via LAN or Serial Connection Single Fan Tray with Annunciator Port (for Alarms) Hot Swappable Protocol Agnostic 5 Port Scalability for In and Out Cards, Hot Swappable Each Connection is 6.25 Gbps Redundant, Current Sharing Power Supply Modules, Hot Swappable Single-mode and Multi-mode Capability Compatible with Velocity KVM and Video Extenders from Thinklogical

Routing Video and Peripheral Signals

The VX40 is a compact, high performance modular router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. This highly reliable and resilient router is expandable from 5 x 5 up to 80 x 80. In addition, the switch can also be configured for bi-directional switching and routing of data and video, up to 40 x 40. This allows for flexible deployment configurations for a variety of small to medium sized computing environments.

  • Fiber Optic Non-Blocking Matrix Switch
  • Configurations include; up to 80 x 80 directional switching or – up to 40 x 40 duplex ports for bi-directional, non-blocking switching and routing
  • Compatible with Velocity KVM and Video Extenders from Thinklogical
  • Each Video Connection Supports 6.25 Gbps

Features:

  • Redundant Controller Card (optional) 80 Directional Fiber Matrix Switch
  • Configurations include; up to 80 x 80 directional switching – or – p to 40 x 40 duplex ports for bi-directional switching
  • Control/Administration X4 Configurator GUI Included
  • Multicasting and Macros Supported SNMP Control Protocol
  • Controllable via LAN or Serial Connection Single Fan Tray with Annunciator Port (for Alarms)
  • Hot Swappable Protocol Agnostic 5 Port Scalability for In and Out Cards,
  • Hot Swappable Each Connection is 6.25 Gbps
  • Redundant, Current Sharing Power Supply Modules,
  • Hot Swappable Single-mode and Multi-mode Capability
  • Compatible with Velocity KVM and Video Extenders from Thinklogical
Supplier's Site Datasheet

Technical Specifications

  Thinklogical
Product Category KVM Switches
Product Number VX40
Product Name KVM Routers
Features RackMount
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
KVM Switches - 561773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Computers 2
View Details
KVM Routers - MX48 - Thinklogical
Specs
Features RackMount
Operating Temperature 32 to 122 F (0 to 50 C)
View Details