Thinklogical KVM Routers MX48

Description
A Protocol Agnostic Router In a Compact 3RU Frame The MX48 is a compact, high performance router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. Being protocol agnostic the router supports a variety of formats, DVI, Dual-link DVI, 3G, HD, SD SDI, Dual-link SDI, USB HID, USB 1.1, USB 2.0 (high speed, full 480 Mbps), FireWire 800, serial, PS/2 and bi-directional audio. This highly reliable and resilient router is expandable from 16 x 16 up to 48 x 48. This allows for flexible deployment configurations for a variety of small to medium sized computing environments such as corporate conference rooms, hospital or higher education presentation rooms, regional or local broadcast facilities, or small post production houses. Features: Embedded touch panel provides an interface for simple configuration and control - touch panel can also be rack mounted separate from the router or reside at the user desktop Bi-directional configuration capability for routing data, audio and video Comprehensive control management system with Thinklogical’s X4 Configurator software Protocol Agnostic - route a variety of signals DVI, Dual-Link DVI, 3G, HD, SD SDI, Dual -Link SDI, USB HID, USB 1.1, USB 2.0 (high speed, full 480 Mbps), FireWire, serial, PS/2, and audio Expandable in blocks of 16 up to 48 x 48 Multi-casting and macros supported SNMP control protocol Controllable via LAN or serial connection Single fan tray with annunciator port (for alarms) hot swappable 16 port scalability for In and Out cards, hot swappable Each connection is 6.25 Gbps Redundant, current sharing power supply modules, hot swappable with additional modules Single-mode and multi-mode capability Compatible with SDIXtreme Video Extenders from Thinklogical Compatible with Velocity KVM and Video Extenders from Thinklogical
Datasheet
Description
A Protocol Agnostic Router In a Compact 3RU Frame The MX48 is a compact, high performance router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. Being protocol agnostic the router supports a variety of formats, DVI, Dual-link DVI, 3G, HD, SD SDI, Dual-link SDI, USB HID, USB 1.1, USB 2.0 (high speed, full 480 Mbps), FireWire 800, serial, PS/2 and bi-directional audio. This highly reliable and resilient router is expandable from 16 x 16 up to 48 x 48. This allows for flexible deployment configurations for a variety of small to medium sized computing environments such as corporate conference rooms, hospital or higher education presentation rooms, regional or local broadcast facilities, or small post production houses. Features: Embedded touch panel provides an interface for simple configuration and control - touch panel can also be rack mounted separate from the router or reside at the user desktop Bi-directional configuration capability for routing data, audio and video Comprehensive control management system with Thinklogical’s X4 Configurator software Protocol Agnostic - route a variety of signals DVI, Dual-Link DVI, 3G, HD, SD SDI, Dual -Link SDI, USB HID, USB 1.1, USB 2.0 (high speed, full 480 Mbps), FireWire, serial, PS/2, and audio Expandable in blocks of 16 up to 48 x 48 Multi-casting and macros supported SNMP control protocol Controllable via LAN or serial connection Single fan tray with annunciator port (for alarms) hot swappable 16 port scalability for In and Out cards, hot swappable Each connection is 6.25 Gbps Redundant, current sharing power supply modules, hot swappable with additional modules Single-mode and multi-mode capability Compatible with SDIXtreme Video Extenders from Thinklogical Compatible with Velocity KVM and Video Extenders from Thinklogical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KVM Routers - MX48 - Thinklogical
Milford, CT, USA
KVM Routers
MX48
KVM Routers MX48
A Protocol Agnostic Router In a Compact 3RU Frame The MX48 is a compact, high performance router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. Being protocol agnostic the router supports a variety of formats, DVI, Dual-link DVI, 3G, HD, SD SDI, Dual-link SDI, USB HID, USB 1.1, USB 2.0 (high speed, full 480 Mbps), FireWire 800, serial, PS/2 and bi-directional audio. This highly reliable and resilient router is expandable from 16 x 16 up to 48 x 48. This allows for flexible deployment configurations for a variety of small to medium sized computing environments such as corporate conference rooms, hospital or higher education presentation rooms, regional or local broadcast facilities, or small post production houses. Features: Embedded touch panel provides an interface for simple configuration and control - touch panel can also be rack mounted separate from the router or reside at the user desktop Bi-directional configuration capability for routing data, audio and video Comprehensive control management system with Thinklogical’s X4 Configurator software Protocol Agnostic - route a variety of signals DVI, Dual-Link DVI, 3G, HD, SD SDI, Dual -Link SDI, USB HID, USB 1.1, USB 2.0 (high speed, full 480 Mbps), FireWire, serial, PS/2, and audio Expandable in blocks of 16 up to 48 x 48 Multi-casting and macros supported SNMP control protocol Controllable via LAN or serial connection Single fan tray with annunciator port (for alarms) hot swappable 16 port scalability for In and Out cards, hot swappable Each connection is 6.25 Gbps Redundant, current sharing power supply modules, hot swappable with additional modules Single-mode and multi-mode capability Compatible with SDIXtreme Video Extenders from Thinklogical Compatible with Velocity KVM and Video Extenders from Thinklogical

A Protocol Agnostic Router In a Compact 3RU Frame

The MX48 is a compact, high performance router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. Being protocol agnostic the router supports a variety of formats, DVI, Dual-link DVI, 3G, HD, SD SDI, Dual-link SDI, USB HID, USB 1.1, USB 2.0 (high speed, full 480 Mbps), FireWire 800, serial, PS/2 and bi-directional audio. This highly reliable and resilient router is expandable from 16 x 16 up to 48 x 48. This allows for flexible deployment configurations for a variety of small to medium sized computing environments such as corporate conference rooms, hospital or higher education presentation rooms, regional or local broadcast facilities, or small post production houses.

Features:

  • Embedded touch panel provides an interface for simple configuration and control - touch panel can also be rack mounted separate from the router or reside at the user desktop
  • Bi-directional configuration capability for routing data, audio and video
  • Comprehensive control management system with Thinklogical’s X4 Configurator software
  • Protocol Agnostic - route a variety of signals DVI, Dual-Link DVI, 3G, HD, SD SDI, Dual -Link SDI, USB HID, USB 1.1, USB 2.0 (high speed, full 480 Mbps), FireWire, serial, PS/2, and audio
  • Expandable in blocks of 16 up to 48 x 48
  • Multi-casting and macros supported SNMP control protocol
  • Controllable via LAN or serial connection Single fan tray with annunciator port (for alarms) hot swappable
  • 16 port scalability for In and Out cards, hot swappable
  • Each connection is 6.25 Gbps
  • Redundant, current sharing power supply modules, hot swappable with additional modules
  • Single-mode and multi-mode capability
  • Compatible with SDIXtreme Video Extenders from Thinklogical
  • Compatible with Velocity KVM and Video Extenders from Thinklogical
Supplier's Site Datasheet

Technical Specifications

  Thinklogical
Product Category KVM Switches
Product Number MX48
Product Name KVM Routers
Features RackMount
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
KVM Switches - 561762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Computers 2
View Details
4-Port DVI KVM Switch Kit - TK-422DVK  (Version v1.0R) - TRENDnet Inc.
Specs
Number of Computers 4
Features Hot Key Switching
Monitor Resolution Digital: 2560 x 1600 @ 60 Hz; Analog: 2048 x 1536 @ 60 Hz
View Details
KVM Switches - OriginKVM 41 - Thinklogical
Specs
Number of Computers 4
Number of Users 1
Platform PC; Unix/Linux; Open VMS
View Details