Electro Standards Laboratories PS/2 Keyboard, VGA Monitor & PS/2 Mouse Model 8407

Description
Ruggedized configuration includes mounting brackets and MIL knob High Quality sealed switch with self-wiping contacts Attractive and rugged aluminum case provides shielding No external power required with the Model 8407 Manual Data Network AB switch Includes mounting brackets and MIL knob The Model 8407 PS/2 Keyboard, Monitor and Mouse A/B network switch is designed to allow access from one PS/2 computer to two locations having a keyboard, monitor, and mouse. Alternately, the Model 8407 data switch can also be used where two PS/2 computers need to be shared among one keyboard, monitor and mouse location.
Datasheet
Description
Ruggedized configuration includes mounting brackets and MIL knob High Quality sealed switch with self-wiping contacts Attractive and rugged aluminum case provides shielding No external power required with the Model 8407 Manual Data Network AB switch Includes mounting brackets and MIL knob The Model 8407 PS/2 Keyboard, Monitor and Mouse A/B network switch is designed to allow access from one PS/2 computer to two locations having a keyboard, monitor, and mouse. Alternately, the Model 8407 data switch can also be used where two PS/2 computers need to be shared among one keyboard, monitor and mouse location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PS/2 Keyboard, VGA Monitor & PS/2 Mouse - Model 8407 - Electro Standards Laboratories
Cranston, RI, USA
PS/2 Keyboard, VGA Monitor & PS/2 Mouse
Model 8407
PS/2 Keyboard, VGA Monitor & PS/2 Mouse Model 8407
Ruggedized configuration includes mounting brackets and MIL knob High Quality sealed switch with self-wiping contacts Attractive and rugged aluminum case provides shielding No external power required with the Model 8407 Manual Data Network AB switch Includes mounting brackets and MIL knob The Model 8407 PS/2 Keyboard, Monitor and Mouse A/B network switch is designed to allow access from one PS/2 computer to two locations having a keyboard, monitor, and mouse. Alternately, the Model 8407 data switch can also be used where two PS/2 computers need to be shared among one keyboard, monitor and mouse location.
  • Ruggedized configuration includes mounting brackets and MIL knob
  • High Quality sealed switch with self-wiping contacts
  • Attractive and rugged aluminum case provides shielding
  • No external power required with the Model 8407 Manual Data Network AB switch
  • Includes mounting brackets and MIL knob

The Model 8407 PS/2 Keyboard, Monitor and Mouse A/B network switch is designed to allow access from one PS/2 computer to two locations having a keyboard, monitor, and mouse.

Alternately, the Model 8407 data switch can also be used where two PS/2 computers need to be shared among one keyboard, monitor and mouse location.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category KVM Switches
Product Number Model 8407
Product Name PS/2 Keyboard, VGA Monitor & PS/2 Mouse
Number of Computers 2
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
KVM Switches (Keyboard Video Mouse) - 95-B002A-UH2AC2-ND - DigiKey
Specs
Features Integrated Keyboard; Integrated Monitor; USB Port
View Details
Remotely Controllable Special Interface - Model 4875 - Electro Standards Laboratories
Specs
Number of Computers 2
Number of Users 1
Platform PC
View Details