Thermon, Inc Tank and Vessel Heating RTF FlexiPanel

Description
The RTF FlexiPanel is a self-contained, high performance flexible heating panel designed specifically for use on fiberglass and plastic tanks or vessels and for metallic tanks and vessels containing high viscosity or temperature-sensitiv e fluids. Designed to provide heat outputs at 1,085 watts per square meter (0.7 watts per square inch) or less, the RTF FlexiPanel distributes heat evenly over the entire panel surface to maintain stable temperatures. The low profile flexible design of the panel permits rapid, trouble free installation using the mounting kit available from Thermon. To ensure multiple flow paths for electrical current to pass, the RTF FlexiPanel utilizes a parallel circuit design based on a stamped high temperature alloy heating element. This design eliminates the burnout potential common with series wire-based designs. The rugged construction of the RTF FlexiPanel includes a tough metal jacket that provides mechanical protection during handling and installation. The panel's heating element is further protected from vibration and moisture by sandwiching it in a heat-laminated layer of silicone rubber that provides cushion and a watertight seal.
Request a Quote Datasheet
Description
The RTF FlexiPanel is a self-contained, high performance flexible heating panel designed specifically for use on fiberglass and plastic tanks or vessels and for metallic tanks and vessels containing high viscosity or temperature-sensitiv e fluids. Designed to provide heat outputs at 1,085 watts per square meter (0.7 watts per square inch) or less, the RTF FlexiPanel distributes heat evenly over the entire panel surface to maintain stable temperatures. The low profile flexible design of the panel permits rapid, trouble free installation using the mounting kit available from Thermon. To ensure multiple flow paths for electrical current to pass, the RTF FlexiPanel utilizes a parallel circuit design based on a stamped high temperature alloy heating element. This design eliminates the burnout potential common with series wire-based designs. The rugged construction of the RTF FlexiPanel includes a tough metal jacket that provides mechanical protection during handling and installation. The panel's heating element is further protected from vibration and moisture by sandwiching it in a heat-laminated layer of silicone rubber that provides cushion and a watertight seal.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tank and Vessel Heating - RTF FlexiPanel - Thermon, Inc
Austin, TX, United States
Tank and Vessel Heating
RTF FlexiPanel
Tank and Vessel Heating RTF FlexiPanel
The RTF FlexiPanel is a self-contained, high performance flexible heating panel designed specifically for use on fiberglass and plastic tanks or vessels and for metallic tanks and vessels containing high viscosity or temperature-sensitiv e fluids. Designed to provide heat outputs at 1,085 watts per square meter (0.7 watts per square inch) or less, the RTF FlexiPanel distributes heat evenly over the entire panel surface to maintain stable temperatures. The low profile flexible design of the panel permits rapid, trouble free installation using the mounting kit available from Thermon. To ensure multiple flow paths for electrical current to pass, the RTF FlexiPanel utilizes a parallel circuit design based on a stamped high temperature alloy heating element. This design eliminates the burnout potential common with series wire-based designs. The rugged construction of the RTF FlexiPanel includes a tough metal jacket that provides mechanical protection during handling and installation. The panel's heating element is further protected from vibration and moisture by sandwiching it in a heat-laminated layer of silicone rubber that provides cushion and a watertight seal.

The RTF FlexiPanel is a self-contained, high performance flexible heating panel designed specifically for use on fiberglass and plastic tanks or vessels and for metallic tanks and vessels containing high viscosity or temperature-sensitive fluids. Designed to provide heat outputs at 1,085 watts per square meter (0.7 watts per square inch) or less, the RTF FlexiPanel distributes heat evenly over the entire panel surface to maintain stable temperatures. The low profile flexible design of the panel permits rapid, trouble free installation using the mounting kit available from Thermon. To ensure multiple flow paths for electrical current to pass, the RTF FlexiPanel utilizes a parallel circuit design based on a stamped high temperature alloy heating element. This design eliminates the burnout potential common with series wire-based designs. The rugged construction of the RTF FlexiPanel includes a tough metal jacket that provides mechanical protection during handling and installation. The panel's heating element is further protected from vibration and moisture by sandwiching it in a heat-laminated layer of silicone rubber that provides cushion and a watertight seal.

Supplier's Site Datasheet

Technical Specifications

  Thermon, Inc
Product Category Electric Heaters
Product Number RTF FlexiPanel
Product Name Tank and Vessel Heating
Heater Type Flexible Heater; Drum Heater
Maximum Operating (Sheath) Temperature -67 to 250 F (-55 to 121 C)
Sleeve (Sheath) Material Heat-laminated, high temperature silicone rubber
Unlock Full Specs
to access all available technical data

Similar Products

Constant Watt Heating Cable - MIQ™ - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -76 to 932 F (-60 to 500 C)
Sleeve (Sheath) Material Seamless Alloy 825 Sheath
View Details
Constant Watt Heating Cable - HTEK™ - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -60 to 400 F (-51.11 to 204 C)
Sleeve (Sheath) Material Teflon®
View Details
Self-Regulating Heating Cable - KSX™ - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -76 to 250 F (-60 to 121 C)
Sleeve (Sheath) Material Teflon®
View Details
Self-Regulating Heat Cable - USX™ - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -60 to 464 F (-51.11 to 240 C)
Sleeve (Sheath) Material Teflon®
View Details