Thermon, Inc Self-Regulating Heat Cable USX™

Description
USX self-regulating heat tracing is specifically engineered for critical process maintenance and freeze protection applications where ultra-high temperature ratings are required. USX enables the use of ambient sensing controls for applications with continuous exposure temperatures up to 240°C (464°F). Constructed using Thermon's unique and proven monolithic co-extrusion process, USX advances self-regulating heat tracing technology to the ultimate frontiers of performance and reliability. The heat output of USX heat tracing varies in response to the surrounding temperature. Variations in the ambient temperature or heat lost through the thermal insulation are compensated for automatically along the entire length of a heat-traced pipe.
Request a Quote Datasheet
Description
USX self-regulating heat tracing is specifically engineered for critical process maintenance and freeze protection applications where ultra-high temperature ratings are required. USX enables the use of ambient sensing controls for applications with continuous exposure temperatures up to 240°C (464°F). Constructed using Thermon's unique and proven monolithic co-extrusion process, USX advances self-regulating heat tracing technology to the ultimate frontiers of performance and reliability. The heat output of USX heat tracing varies in response to the surrounding temperature. Variations in the ambient temperature or heat lost through the thermal insulation are compensated for automatically along the entire length of a heat-traced pipe.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Regulating Heat Cable - USX™ - Thermon, Inc
Austin, TX, United States
Self-Regulating Heat Cable
USX™
Self-Regulating Heat Cable USX™
USX self-regulating heat tracing is specifically engineered for critical process maintenance and freeze protection applications where ultra-high temperature ratings are required. USX enables the use of ambient sensing controls for applications with continuous exposure temperatures up to 240°C (464°F). Constructed using Thermon's unique and proven monolithic co-extrusion process, USX advances self-regulating heat tracing technology to the ultimate frontiers of performance and reliability. The heat output of USX heat tracing varies in response to the surrounding temperature. Variations in the ambient temperature or heat lost through the thermal insulation are compensated for automatically along the entire length of a heat-traced pipe.

USX self-regulating heat tracing is specifically engineered for critical process maintenance and freeze protection applications where ultra-high temperature ratings are required. USX enables the use of ambient sensing controls for applications with continuous exposure temperatures up to 240°C (464°F). Constructed using Thermon's unique and proven monolithic co-extrusion process, USX advances self-regulating heat tracing technology to the ultimate frontiers of performance and reliability. The heat output of USX heat tracing varies in response to the surrounding temperature. Variations in the ambient temperature or heat lost through the thermal insulation are compensated for automatically along the entire length of a heat-traced pipe.

Supplier's Site Datasheet

Technical Specifications

  Thermon, Inc
Product Category Electric Heaters
Product Number USX™
Product Name Self-Regulating Heat Cable
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -60 to 464 F (-51.11 to 240 C)
Sleeve (Sheath) Material Teflon®
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heaters - Cata-Dyne™ Heating Package - Thermon, Inc
Specs
Heater Type Explosion-proof Heater; Air Heater
Sleeve (Sheath) Material Stainless Steel
Phase Single Phase AC Voltage
View Details
Constant Watt Heating Cable - MIQ™ - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -76 to 932 F (-60 to 500 C)
Sleeve (Sheath) Material Seamless Alloy 825 Sheath
View Details
Self-Regulating Heat Cable - DLX™ - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -60 to 149 F (-51.11 to 65 C)
Sleeve (Sheath) Material Polyolefin
View Details
Self-Regulating Heat Cable - FLX™ - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -60 to 150 F (-51.11 to 65.56 C)
Sleeve (Sheath) Material Polyolefin
View Details