Thermon, Inc Constant Watt Heating Cable TEK™

Description
Long Line Temperature Maintenance or Freeze Protection TEK series resistance constant watt heating cables are used where circuit lengths exceed the limitations of parallel resistance heating cables. Circuit lengths up to 12,000 feet (3,658 m) can be energized from a single power supply point. The series circuitry of TEK provides consistent watt-per-foot power output along the entire length of the cable with no voltage drop
Request a Quote Datasheet
Description
Long Line Temperature Maintenance or Freeze Protection TEK series resistance constant watt heating cables are used where circuit lengths exceed the limitations of parallel resistance heating cables. Circuit lengths up to 12,000 feet (3,658 m) can be energized from a single power supply point. The series circuitry of TEK provides consistent watt-per-foot power output along the entire length of the cable with no voltage drop
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Constant Watt Heating Cable - TEK™ - Thermon, Inc
Austin, TX, United States
Constant Watt Heating Cable
TEK™
Constant Watt Heating Cable TEK™
Long Line Temperature Maintenance or Freeze Protection TEK series resistance constant watt heating cables are used where circuit lengths exceed the limitations of parallel resistance heating cables. Circuit lengths up to 12,000 feet (3,658 m) can be energized from a single power supply point. The series circuitry of TEK provides consistent watt-per-foot power output along the entire length of the cable with no voltage drop

Long Line Temperature Maintenance or Freeze Protection TEK series resistance constant watt heating cables are used where circuit lengths exceed the limitations of parallel resistance heating cables. Circuit lengths up to 12,000 feet (3,658 m) can be energized from a single power supply point. The series circuitry of TEK provides consistent watt-per-foot power output along the entire length of the cable with no voltage drop

Supplier's Site Datasheet

Technical Specifications

  Thermon, Inc
Product Category Electric Heaters
Product Number TEK™
Product Name Constant Watt Heating Cable
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -60 to 215 F (-51.11 to 102 C)
Sleeve (Sheath) Material Teflon®
Unlock Full Specs
to access all available technical data

Similar Products

ProVector® Explosion-Proof Convection Heater - CX1 - Thermon, Inc
Specs
Heater Type Explosion-proof Heater; Air Heater
Phase Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
AC Voltage Required 208 to 600 volts
View Details
Flange Heater - CX - Thermon, Inc
Specs
Heater Type Water Heaters; Specialty Industrial Heaters; Boiler Flange Heaters
Sleeve (Sheath) Material Steel
Applications Process Waters
View Details
Self-Regulating Heat Cable - FLX™ - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -60 to 150 F (-51.11 to 65.56 C)
Sleeve (Sheath) Material Polyolefin
View Details
Circulation Heaters - EX Series - Thermon, Inc
Specs
Heater Type Circulation Heater
Maximum Operating (Sheath) Temperature 50 to 250 F (10 to 121 C)
Sleeve (Sheath) Material Stainless Steel
View Details