Thermon, Inc Self-Regulating Heating Cable HSX™

Description
SX heating cables, the heart of Thermon's WarmTraceTM system, are specifically designed to maintain hot water supply piping at desired nominal maintenance temperatures. With 14 AWG bus wires (larger than any other system available), HSX can reduce the number of circuits required to install an electric heat-traced system. A WarmTrace system replaces the complex recirculation network of return pipes, circulating pumps and balancing valves. For each hot water supply line, simply match the hot water maintenance temperature with the corresponding color-coded cable and insulate per the design guide. HSX self-regulating cable automatically maintains desired water temperatures. Changes in pipe diameters, flow rates and use patterns will not affect the design. Even variations in ambient or water temperature are compensated for as the cable adjusts its heat output along the entire length of a heat-traced pipe.
Request a Quote Datasheet
Description
SX heating cables, the heart of Thermon's WarmTraceTM system, are specifically designed to maintain hot water supply piping at desired nominal maintenance temperatures. With 14 AWG bus wires (larger than any other system available), HSX can reduce the number of circuits required to install an electric heat-traced system. A WarmTrace system replaces the complex recirculation network of return pipes, circulating pumps and balancing valves. For each hot water supply line, simply match the hot water maintenance temperature with the corresponding color-coded cable and insulate per the design guide. HSX self-regulating cable automatically maintains desired water temperatures. Changes in pipe diameters, flow rates and use patterns will not affect the design. Even variations in ambient or water temperature are compensated for as the cable adjusts its heat output along the entire length of a heat-traced pipe.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Regulating Heating Cable - HSX™ - Thermon, Inc
Austin, TX, United States
Self-Regulating Heating Cable
HSX™
Self-Regulating Heating Cable HSX™
SX heating cables, the heart of Thermon's WarmTraceTM system, are specifically designed to maintain hot water supply piping at desired nominal maintenance temperatures. With 14 AWG bus wires (larger than any other system available), HSX can reduce the number of circuits required to install an electric heat-traced system. A WarmTrace system replaces the complex recirculation network of return pipes, circulating pumps and balancing valves. For each hot water supply line, simply match the hot water maintenance temperature with the corresponding color-coded cable and insulate per the design guide. HSX self-regulating cable automatically maintains desired water temperatures. Changes in pipe diameters, flow rates and use patterns will not affect the design. Even variations in ambient or water temperature are compensated for as the cable adjusts its heat output along the entire length of a heat-traced pipe.

SX heating cables, the heart of Thermon's WarmTraceTM system, are specifically designed to maintain hot water supply piping at desired nominal maintenance temperatures. With 14 AWG bus wires (larger than any other system available), HSX can reduce the number of circuits required to install an electric heat-traced system. A WarmTrace system replaces the complex recirculation network of return pipes, circulating pumps and balancing valves. For each hot water supply line, simply match the hot water maintenance temperature with the corresponding color-coded cable and insulate per the design guide. HSX self-regulating cable automatically maintains desired water temperatures. Changes in pipe diameters, flow rates and use patterns will not affect the design. Even variations in ambient or water temperature are compensated for as the cable adjusts its heat output along the entire length of a heat-traced pipe.

Supplier's Site Datasheet

Technical Specifications

  Thermon, Inc
Product Category Electric Heaters
Product Number HSX™
Product Name Self-Regulating Heating Cable
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature ? to 140 F (? to 60 C)
Sleeve (Sheath) Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Vertical Unit Heater - AV - Thermon, Inc
Specs
Heater Type Air Heater
Maximum Operating (Sheath) Temperature ? to 600 F (? to 316 C)
Sleeve (Sheath) Material Steel
View Details
Triton™ Corrosion-Resistant Washdown Unit Heater - CR1 - Thermon, Inc
Specs
Heater Type Specialty Industrial Heaters; Washdown Heater
Maximum Operating (Sheath) Temperature -4 to 104 F (-20 to 40 C)
Sleeve (Sheath) Material Stainless Steel
View Details
Flange Heater - CX - Thermon, Inc
Specs
Heater Type Water Heaters; Specialty Industrial Heaters; Boiler Flange Heaters
Sleeve (Sheath) Material Steel
Applications Process Waters
View Details
Triton™ Corrosion-Resistant Unit Heater (European Certification) - CRE1 - Thermon, Inc
Specs
Heater Type Specialty Industrial Heaters; Washdown Heater
Maximum Operating (Sheath) Temperature -4 to 104 F (-20 to 40 C)
Sleeve (Sheath) Material Stainless Steel
View Details